EN
  • EN
  • DE

DSC6111CI2A-012.0000T

Part No DSC6111CI2A-012.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 12.0000MHZ CMOS SMD / 12 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 12 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 12µA
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343386-DSC6111CI2A-012.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6111CI2A-012.0000T CAD Model

Description

Microchip Technology's DSC6111CI2A-012.0000T: Precision Low-Power MEMS Oscillator

The DSC6111CI2A-012.0000T is a high-performance, low-power MEMS oscillator crafted by Microchip Technology, a leader in the semiconductor industry. This compact and reliable timing solution is designed to meet the demanding requirements of modern electronic systems, offering precision timing accuracy combined with low power consumption.

Key Features:

  • Frequency: The oscillator operates at a fixed frequency of 12.0000 MHz, providing a stable clock output that is essential for synchronous digital systems.
  • Low Power Consumption: With an emphasis on energy efficiency, this device is tailored for battery-powered and portable applications, where power conservation is paramount.
  • Package: The DSC6111CI2A-012.0000T comes in a compact industry-standard 4-SMD, no lead package, ensuring ease of integration into a wide variety of circuit designs.
  • Stability: It offers superb frequency stability, making it an ideal choice for applications that cannot tolerate timing inaccuracies, such as communication systems and high-precision instrumentation.
  • Temperature Range: The device operates over an industrial temperature range, maintaining reliable performance across diverse environmental conditions.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, aligning with the needs of modern low-voltage electronics.

Applications:

The DSC6111CI2A-012.0000T is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and wearable technology
  • Wireless communication devices
  • Internet of Things (IoT) gadgets
  • Medical monitoring equipment
  • Industrial and automotive systems

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the DSC6111CI2A-012.0000T is no exception. It is produced with rigorous quality control measures and is designed to meet the high reliability standards required in industrial and automotive applications. As a result, customers can trust this oscillator to deliver consistent performance and longevity in their products.

With its combination of precision, low power, and compact design, the DSC6111CI2A-012.0000T from Microchip Technology stands out as an excellent choice for designers looking to optimize their systems for both performance and power efficiency.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4407 $50.4245
85+ $1.1822 $100.4870
135+ $1.1452 $154.6020
185+ $1.1083 $205.0355
235+ $1.0713 $251.7555
315+ $0.9605 $302.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess