EN
  • EN
  • DE

DSC6111HL1B-024.0000T

Part No DSC6111HL1B-024.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC SMD / 24 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 24 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6111
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342977-DSC6111HL1B-024.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6111HL1B-024.0000T CAD Model

Description

Product Overview: DSC6111HL1B-024.0000T

The DSC6111HL1B-024.0000T is a precision MEMS oscillator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and energy-efficient oscillator is part of the DSC6111 series, which is renowned for its stability, reliability, and performance in a wide range of electronic applications.

Key Features:

  • Frequency: The DSC6111HL1B-024.0000T offers a fixed output frequency of 24.0000 MHz, which is ideal for applications requiring a stable clock source.
  • Package Type: It comes in a 4-SMD, no lead package, which makes it suitable for surface-mount technology (SMT) and is easy to integrate into various PCB designs.
  • Supply Voltage: This oscillator operates at a nominal supply voltage of 1.8V, contributing to its low power consumption and making it suitable for battery-powered devices.
  • Stability: The device offers excellent frequency stability, ensuring consistent performance over a range of environmental conditions.
  • Temperature Range: It can operate over an industrial temperature range of -40°C to +85°C, making it reliable in harsh environmental conditions.
  • Output Type: The DSC6111HL1B-024.0000T provides a CMOS output, which is compatible with most digital circuits.

Applications:

Due to its precision and reliability, the DSC6111HL1B-024.0000T is suitable for a variety of applications, including:

  • Portable and battery-powered electronics
  • Wireless communication devices
  • Internet of Things (IoT) devices
  • Industrial controls and automation
  • Consumer electronics
  • Medical devices

Quality and Reliability:

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The DSC6111HL1B-024.0000T MEMS oscillator is no exception, offering customers a solution that is both high-performing and durable. With its robust design and proven technology, this oscillator is an excellent choice for designers looking for a reliable clock source for their electronic projects.

For more detailed specifications and application support, customers can access Microchip Technology's comprehensive technical documentation and customer service resources.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess