EN
  • EN
  • DE

DSC6111JE1B-033.0000

Part No DSC6111JE1B-033.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC SMD / 33 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XXB
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 33 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6111
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343043-DSC6111JE1B-033.0000
Ultra Librarian 3D Model Ultra Librarian DSC6111JE1B-033.0000 CAD Model

Description

The DSC6111JE1B-033.0000 is a high-performance, low-power MEMS oscillator from Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This precision device is designed to deliver exceptional stability and reliability for a wide range of applications, including industrial, automotive, consumer electronics, and communication infrastructure.

Key Features

  • Frequency Range: This MEMS oscillator operates at a fixed frequency of 33.0000 MHz, providing a precise clock signal for timing-critical applications.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, making it suitable for low-voltage operations and helping to conserve power in battery-operated devices.
  • Stability: The device offers excellent frequency stability, ensuring consistent performance over temperature and voltage variations.
  • Form Factor: Enclosed in a compact 2520 footprint (2.5mm x 2.0mm), this MEMS oscillator is ideal for space-constrained designs.
  • Output Type: It provides a CMOS output, which is compatible with most digital logic families, facilitating easy integration into a variety of system architectures.
  • Temperature Range: The DSC6111JE1B-033.0000 is operational over an industrial temperature range, ensuring reliability in harsh environments.
  • Low Jitter: The low phase jitter characteristic of this device makes it suitable for high-speed digital signal processing and communication systems where signal integrity is paramount.

Applications

The DSC6111JE1B-033.0000 is versatile and can be used in multiple applications that require a stable and reliable clock source. It is particularly useful in portable electronics, IoT devices, microcontroller-based systems, networking equipment, and any other application where space is at a premium and power efficiency is desired.

Quality and Reliability

Microchip Technology is known for its commitment to quality and long-term reliability. This MEMS oscillator is built to meet stringent quality standards, ensuring performance and durability for the life of the product. Customers can trust the DSC6111JE1B-033.0000 for their critical timing solutions.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess