EN
  • EN
  • DE

DSC6111JI1B-008.0000T

Part No DSC6111JI1B-008.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOWPWR -40C-85C / 8 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 8 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 1.5µA
Base Product Number DSC6111
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344319-DSC6111JI1B-008.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6111JI1B-008.0000T CAD Model

Description

Microchip Technology DSC6111JI1B-008.0000T MEMS Oscillator

The DSC6111JI1B-008.0000T is a precision MEMS (Micro-Electro-Mechanical Systems) oscillator from the renowned manufacturer Microchip Technology, designed to provide a reliable and stable clock source for a wide range of electronic applications. This cutting-edge component is particularly suitable for modern compact electronics where space is at a premium and power efficiency is crucial.

With a frequency of 8.0000 MHz, this MEMS oscillator offers the precision needed for high-performance computing, telecommunications, and industrial systems. Its low power consumption is ideal for battery-operated devices, making it a popular choice for portable electronics, Internet of Things (IoT) devices, and wearable technology.

Key Features:

  • Frequency: The oscillator operates at a fixed frequency of 8.0000 MHz, providing a stable timing solution for various applications.
  • Package: Encased in a compact 2520 (2.5mm x 2.0mm) surface-mount package, it is designed for easy integration into space-constrained designs.
  • Supply Voltage: It supports a supply voltage range of 1.71V to 3.63V, accommodating a variety of power requirements.
  • Low Power Consumption: The device is engineered for energy efficiency, which is vital for extending the battery life of portable devices.
  • Stability: It offers excellent frequency stability, ensuring consistent performance over a range of environmental conditions.
  • Operating Temperature: The oscillator can operate over an industrial temperature range of -40°C to +85°C, making it robust for use in harsh environments.

The DSC6111JI1B-008.0000T also boasts a fast start-up time, enabling quick resume times for devices that cycle between active and sleep modes, further conserving energy and extending device uptime. Its inherent resistance to shock and vibration makes it a reliable choice for applications subject to physical stress, such as automotive electronics and industrial machinery.

In conclusion, the DSC6111JI1B-008.0000T MEMS oscillator from Microchip Technology represents a blend of miniaturization, power efficiency, and high performance. Its robust design and operational stability make it an excellent choice for designers looking to optimize their electronic systems without compromising on quality or reliability.

You May Also Be Interested in

TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess