EN
  • EN
  • DE

DSC6111JI2A-023.5200

Part No DSC6111JI2A-023.5200
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 23.5200MHZ CMOS SMD / 23.52 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 23.52 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 140
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344078-DSC6111JI2A-023.5200
Ultra Librarian 3D Model Ultra Librarian DSC6111JI2A-023.5200 CAD Model

Description

Product Overview: DSC6111JI2A-023.5200 by Microchip Technology

Microchip Technology's DSC6111JI2A-023.5200 is a high-performance, low-power MEMS oscillator designed for a wide range of applications. This precision silicon MEMS oscillator is a robust and reliable alternative to traditional crystal oscillators, offering superior stability and accuracy in a compact package.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 23.5200 MHz, providing a precise clock signal for your electronic circuits.
  • Supply Voltage: It supports a supply voltage range of 1.71V to 3.63V, making it versatile for various low-voltage applications.
  • Output Type: The DSC6111 series offers a CMOS output, ensuring compatibility with most digital circuits.
  • Stability: It features excellent frequency stability, with a tight stability rating that ensures reliable performance under varying environmental conditions.
  • Package: The device comes in an industry-standard 4-SMD, no lead package, which allows for easy integration into existing designs without the need for additional hardware.
  • Operating Temperature: It is designed to operate over an industrial temperature range of -40°C to +85°C, suitable for harsh environments.
  • Low Power Consumption: The low current draw of this MEMS oscillator makes it ideal for battery-powered and portable devices, where power efficiency is critical.

Applications

The DSC6111JI2A-023.5200 is a versatile component that can be used in a variety of applications, including but not limited to:

  • Consumer electronics such as wearable technology, smart home devices, and multimedia systems
  • Industrial and automotive systems requiring stable timing solutions
  • Portable medical devices where power efficiency and reliability are paramount
  • Telecommunications infrastructure and IoT devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6111JI2A-023.5200 is no exception. It is designed to meet rigorous industry standards for performance and reliability, ensuring that it can withstand the demands of your critical applications. With its robust design and precise frequency control, this MEMS oscillator is an excellent choice for designers looking for a high-quality timing solution.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess