EN
  • EN
  • DE

DSC6111JI2B-250K000T

Part No DSC6111JI2B-250K000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC LVCMOS 25PPM 2.5X2.0MM / 250 kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 250 kHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6111
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343742-DSC6111JI2B-250K000T
Ultra Librarian 3D Model Ultra Librarian DSC6111JI2B-250K000T CAD Model

Description

Microchip Technology's DSC6111JI2B-250K000T: A High-Precision MEMS Oscillator

The DSC6111JI2B-250K000T, crafted by the renowned Microchip Technology, is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator that provides a highly stable and precise clock signal. This oscillator is an ideal solution for modern electronic applications requiring high accuracy, reliability, and low power consumption.

Key Features

  • Frequency Range: The device boasts a fixed output frequency of 250 kHz, which is ideal for various applications, including microcontrollers, digital ICs, and high-speed processors.
  • Supply Voltage: Operating at a nominal supply voltage of 1.8V, the DSC6111JI2B-250K000T is designed for low-power applications, contributing to the extended battery life of portable devices.
  • Stability: The oscillator offers excellent frequency stability, making it a reliable choice for systems that cannot tolerate frequency variations due to changes in temperature, voltage, or load.
  • Form Factor: It comes in a compact 4-SMD, no lead package, which allows for minimal footprint on PCBs (Printed Circuit Boards) and is suitable for high-density mounting.
  • Output Type: The device provides a CMOS output, ensuring compatibility with most digital circuits and ease of integration into a wide range of electronic systems.

Applications

The DSC6111JI2B-250K000T is versatile and can be used in numerous applications where a stable clock source is critical. These include:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Industrial controls
  • Automotive electronics
  • Medical monitoring equipment

Advantages

By choosing the DSC6111JI2B-250K000T, designers benefit from Microchip Technology's expertise in providing high-quality, reliable components. The MEMS technology offers superior shock and vibration resistance compared to traditional crystal oscillators, making it an excellent choice for applications in harsh environments. Additionally, the low power consumption and high stability reduce the need for frequent recalibration, thereby lowering maintenance costs and enhancing system performance.

Overall, the DSC6111JI2B-250K000T is a testament to Microchip Technology's commitment to innovation and excellence in the field of timing solutions, delivering performance and reliability in a small package.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess