EN
  • EN
  • DE

MP1038EY-LF

Part No MP1038EY-LF
Manufacturer Monolithic Power Systems Inc.
Catalog HOT - SALES and EOL Components
Description IC CCFL CONTROLLER 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Monolithic Power Systems Inc.
Packaging Tube
Part Status Last Time Buy
Type CCFL Controller
Frequency 20kHz ~ 100kHz
Supply Voltage (V) 10V ~ 32V
Supply Current 1.4mA
Dimming Yes
Temperature Range - Operating -25°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Manufacturer Pack Quantity 27
MSL Level Vendor Undefined
Win Source Part Number 238521-MP1038EY-LF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MP1038EY-LF CAD Model

Description

The Monolithic Power Systems Inc. CCFL Controller is a high-quality electronic component designed for use in a variety of applications.

  • Frequency Range: 20kHz to 100kHz
  • Supply Current: 1.4mA
  • Mounting Style: SMD
  • Features: dimming capabilities
  • Package: 28-SOIC format
  • Operating Temperature Range: -25°C to 85°C
  • Market Availability: open market
  • Supply and Demand: limited
  • Manufacturer Pack Quantity: 27
  • MSL Level: vendor undefined
  • Supply Voltage: 10V to 32V

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029
TE Connectivity
JUMPER BARRIER BLK 12POS RING
Lowest to $0.3199
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 82W
Need more? Email Us
IXYS
SSR RELAY SPST-NO 1A 0-60V
Lowest to $11.1429
Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess