Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Programmable Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bulk
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Available Frequency Range 1 MHz ~ 100 MHz
Function Standby
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability (Total) ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 12 µA
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343060-DSC6111ME2A-PROGRAMMABLE
Ultra Librarian 3D Model Ultra Librarian DSC6111ME2A-PROGRAMMABLE CAD Model

Description

The DSC6111ME2A-PROGRAMMABLE from Microchip Technology is a state-of-the-art MEMS (Micro-Electro-Mechanical Systems) oscillator designed to meet the ever-evolving needs of modern electronics. This programmable oscillator offers a perfect blend of performance, reliability, and versatility, making it an ideal choice for a wide range of applications, including industrial, automotive, and consumer electronics.

The DSC6111 series boasts a frequency range that is highly customizable, allowing designers to program the oscillator to the precise frequency required for their specific application. This customization capability eliminates the need for multiple crystal units, thereby simplifying inventory management and reducing the overall cost.

With a compact footprint, the DSC6111ME2A-PROGRAMMABLE is housed in a 2.5mm x 2.0mm package, making it suitable for space-constrained applications. Despite its small size, it offers excellent stability and precision, with low power consumption that is critical for battery-powered devices. The oscillator operates over a wide temperature range, ensuring consistent performance even in extreme conditions.

Microchip's commitment to quality is evident in the DSC6111ME2A-PROGRAMMABLE's design, which incorporates robust shock and vibration resistance. This durability makes the oscillator a reliable choice for applications that may encounter harsh environments or require a high level of mechanical resilience.

The device also features a fast start-up time and low jitter, which are essential for applications requiring quick response times and high data integrity. The programmable nature of the oscillator allows for fine-tuning of the output frequency, which can be locked in during the production phase to ensure consistency across batches.

In summary, the DSC6111ME2A-PROGRAMMABLE MEMS oscillator from Microchip Technology embodies the innovation and engineering excellence that the industry has come to expect from a leading semiconductor manufacturer. It provides design engineers with a flexible, high-performance timing solution that can adapt to a multitude of design challenges.

You May Also Be Interested in

Microchip Technology
MEMS OSC PROG BLANK 10MHZ-460MHZ
Lowest to $6.5194
ECAD model for DSC8122CI2
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-170MHZ
Need more? Email Us
ECAD model for DSC8101BL1
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-460MHZ
Need more? Email Us
ECAD model for DSC8104CI5
SiTIME
SIT3821 - FIELD PROGRAMMABLE OSC
Need more? Email Us
ECAD model for SIT3821AI-1B2-XXXX000.FP0000X
Microchip Technology
MEMS OSC PROG XO CMOS 1.71V / XO (Standard) CMOS 1 MHz ~ 100 MHz Programmable Oscillator 1.71V ~ 3.63V Standby 4-SMD, No Lead
Need more? Email Us
ECAD model for DSC6112CI1A-PROGRAMMABLE
Microchip Technology
MEMS OSC PROG XO CMOS 1.71V / XO (Standard) CMOS 1 MHz ~ 100 MHz Programmable Oscillator 1.71V ~ 3.63V Standby 4-SMD, No Lead
Need more? Email Us
ECAD model for DSC6111MI1A-PROGRAMMABLE
Microchip Technology
MEMS OSC PROG XO CMOS 1.71V / XO (Standard) CMOS 1 MHz ~ 100 MHz Programmable Oscillator 1.71V ~ 3.63V Standby 4-SMD, No Lead
Need more? Email Us
ECAD model for DSC6111JI1A-PROGRAMMABLE
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-100MHZ / XO (Standard) CMOS 1 MHz ~ 100 MHz Programmable Oscillator 1.71V ~ 3.63V Standby 4-SMD, No Lead
Need more? Email Us
ECAD model for DSC6111HE1A-000.0000T
Microchip Technology
MEMS OSC PROG XO CMOS 1.71V / XO (Standard) CMOS 1 MHz ~ 100 MHz Programmable Oscillator 1.71V ~ 3.63V Standby 4-SMD, No Lead
Need more? Email Us
ECAD model for DSC6111HI1A-PROGRAMMABLE

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention