EN
  • EN
  • DE

DSC6121CE2A-00CVT

Part No DSC6121CE2A-00CVT
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 32.768MHz, 56MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 4-VDFN
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343289-DSC6121CE2A-00CVT
Ultra Librarian 3D Model Ultra Librarian DSC6121CE2A-00CVT CAD Model

Description

Microchip Technology's DSC6121CE2A-00CVT: A Compact and Efficient MEMS Oscillator

The DSC6121CE2A-00CVT is a precision MEMS (Micro-Electro-Mechanical Systems) oscillator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact, low-power component is engineered to provide excellent stability and reliability for a variety of electronic applications.

With its small footprint, the DSC6121 series comes in a 4-pin 2.5mm x 2.0mm ceramic package that is ideal for space-constrained applications. It offers a frequency range from 2.3MHz to 170MHz, which makes it suitable for a wide range of products, from consumer electronics to industrial systems. This particular model, DSC6121CE2A-00CVT, is factory-programmed at the specific frequency of 0.000 MHz, allowing for precise clock generation tailored to the needs of the application.

The oscillator operates with a supply voltage (Vdd) of 1.71V to 3.63V, accommodating various design requirements and ensuring compatibility with both 3.3V and 2.5V power supplies. Its low power consumption is particularly beneficial for battery-powered devices, where energy efficiency is critical. Furthermore, the DSC6121CE2A-00CVT offers an enable/disable feature, which allows power savings by turning off the oscillator when not in use.

One of the standout features of the DSC6121 series is its excellent stability. The DSC6121CE2A-00CVT provides a frequency stability of ±25 ppm over the industrial temperature range of -40°C to 85°C. This level of performance ensures reliable operation under varying environmental conditions, making it a suitable choice for outdoor and harsh environment applications.

Additionally, the oscillator's integrated MEMS and CMOS technology delivers superior jitter and phase noise performance compared to traditional quartz-based oscillators. This makes the DSC6121CE2A-00CVT an excellent choice for applications requiring high precision timing, such as wireless communications, portable computing devices, and IoT (Internet of Things) products.

In summary, the DSC6121CE2A-00CVT from Microchip Technology is a high-performance, energy-efficient MEMS oscillator that offers a compact solution for designers looking to achieve precise timing in their electronic designs. Its robust performance and ease of integration make it a valuable component for a multitude of applications.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess