EN
  • EN
  • DE

DSC6121HI2A-00AM

Part No DSC6121HI2A-00AM
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 1.71V-3.63V 4SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 26MHz, 27MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height 0.035" (0.89mm)
Package / Case 4-VFLGA
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343968-DSC6121HI2A-00AM
Ultra Librarian 3D Model Ultra Librarian DSC6121HI2A-00AM CAD Model

Description

Microchip Technology DSC6121HI2A-00AM MEMS Oscillator

The DSC6121HI2A-00AM is a high-performance, ultra-low-power MEMS oscillator from Microchip Technology, designed to deliver exceptional frequency stability and reliability for a wide range of applications. This precision oscillator is ideal for replacing traditional crystal oscillators in embedded systems, offering an advanced level of integration that helps reduce the overall footprint and complexity of circuit designs.

With a nominal frequency of 25 MHz, the DSC6121HI2A-00AM provides a stable clock reference that can be used in various digital applications, including microcontroller-based systems, IoT devices, and portable electronics. Its compact 4-pin 2.5mm x 2.0mm SMD package makes it suitable for space-constrained designs, ensuring it fits seamlessly into modern miniaturized electronics.

The oscillator operates over a wide temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions. This feature, combined with a supply voltage range of 1.71V to 3.63V, makes the DSC6121HI2A-00AM versatile for use in both industrial and consumer applications.

Key features of the DSC6121HI2A-00AM include:

  • Frequency Range: 25 MHz
  • Supply Voltage: 1.71V to 3.63V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 4-SMD, No Lead (2.5mm x 2.0mm)
  • Frequency Stability: ±25 ppm
  • Output Type: CMOS

One of the standout attributes of the DSC6121HI2A-00AM is its low jitter and phase noise performance, which is crucial for applications that require high signal integrity, such as high-speed data communications and precision timing solutions. Additionally, the device's integrated Phase-Locked Loop (PLL) enables frequency multiplication, providing flexibility for system design.

Microchip Technology's commitment to quality and reliability is evident in the DSC6121HI2A-00AM, with the oscillator being both RoHS and Pb-free compliant, ensuring it meets the latest environmental standards. This product is an excellent choice for designers looking for a stable, reliable, and easy-to-integrate timing solution for their next project.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess