EN
  • EN
  • DE

DSC612RA3A-0138

Part No DSC612RA3A-0138
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 6VFLGA / Clock Generator IC 100MHz 1 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSC612
Package Tube
Type Clock Generator
PLL Yes
Output LVCMOS
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 6-VFLGA
Supplier Device Package 6-VFLGA (2.5x2)
Base Product Number DSC612
Standard Package 140
REACH Status REACH Unaffected
Win Source Part Number 1344297-DSC612RA3A-0138
Ultra Librarian 3D Model Ultra Librarian DSC612RA3A-0138 CAD Model

Description

Microchip Technology's DSC612RA3A-0138: A Versatile Clock Generator

The DSC612RA3A-0138 from Microchip Technology is a highly integrated and versatile clock generator designed to meet the demanding requirements of modern electronic systems. This clock generator is part of Microchip's extensive portfolio of timing solutions, renowned for their precision, reliability, and ease of use.

Key Features

  • Multiple Outputs: The DSC612RA3A-0138 offers multiple output clocks, allowing it to drive several components with different clock requirements simultaneously, thereby reducing the need for additional clock sources.
  • Low Jitter Performance: With its low jitter characteristics, this clock generator ensures high-quality signal integrity, which is crucial for high-speed digital communication and processing applications.
  • Configurability: Users can configure the device to generate various output frequencies, making it highly adaptable to specific design needs without requiring external components.
  • Power Efficiency: The device is designed with power efficiency in mind, minimizing power consumption and heat generation, which is essential for maintaining the reliability and longevity of electronic systems.
  • Compact Package: Housed in a compact package, the DSC612RA3A-0138 saves valuable board space, making it an ideal choice for space-constrained applications.

Applications

The versatility of the DSC612RA3A-0138 makes it suitable for a wide range of applications, including:

  • Consumer Electronics
  • Networking Equipment
  • Telecommunications Infrastructure
  • Industrial Systems
  • Computing Platforms

Technical Specifications

The DSC612RA3A-0138 clock generator boasts the following technical specifications:

  • Supply Voltage: Specified for operation at particular voltages
  • Output Frequency Range: Supports a wide frequency range to accommodate various applications
  • Operating Temperature Range: Suitable for operation within a specified temperature range, ensuring reliability across different environments

For detailed technical specifications, application notes, and support resources, visit Microchip Technology's official website or contact their support team.

Conclusion

Microchip Technology's DSC612RA3A-0138 clock generator is a testament to the company's commitment to providing high-quality timing solutions. Its combination of multiple outputs, low jitter, configurability, power efficiency, and compact packaging makes it an excellent choice for designers seeking a reliable and flexible clock generation solution.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess