EN
  • EN
  • DE

DSC612RA3A-0181

Part No DSC612RA3A-0181
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 6VFLGA / Clock Generator IC 100MHz 1 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSC612
Package Tube
Type Clock Generator
PLL Yes
Output LVCMOS
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 6-VFLGA
Supplier Device Package 6-VFLGA (2.5x2)
Base Product Number DSC612
Standard Package 140
REACH Status REACH Unaffected
Win Source Part Number 1344315-DSC612RA3A-0181
Ultra Librarian 3D Model Ultra Librarian DSC612RA3A-0181 CAD Model

Description

The DSC612RA3A-0181 from Microchip Technology is a state-of-the-art, low-power, programmable clock generator designed to meet the precision timing requirements of complex digital systems. As part of Microchip's comprehensive clock and timing solutions, this product offers designers the flexibility and performance necessary to manage clock signals in a wide range of applications.

Key Features

  • Versatility: The DSC612RA3A-0181 is capable of generating multiple output frequencies, making it suitable for various applications, including consumer electronics, networking, telecommunications, and embedded systems.
  • Low Power Consumption: Designed for energy-efficient operation, this clock generator minimizes power usage, which is crucial for battery-powered and portable devices.
  • Programmable: Users can configure the device through I2C programming, allowing for precise control over output frequencies and enabling customization to specific system requirements.
  • Stability: It provides stable and reliable clock signals, ensuring system performance and integrity are maintained even under varying environmental conditions.
  • Compact Form Factor: The small package size of the DSC612RA3A-0181 allows for its integration into space-constrained designs without compromising functionality.

Technical Specifications

  • Supply Voltage: Operates over a wide range of supply voltages, accommodating different system power rails.
  • Output Type: Offers CMOS/LVPECL/LVDS output types to match the signaling requirements of the target application.
  • Temperature Range: Designed to operate over an industrial temperature range, ensuring reliability across diverse operating conditions.
  • Frequency Range: Capable of generating a broad range of frequencies, providing the flexibility to support various clocking needs.

Applications

The DSC612RA3A-0181 clock generator is ideal for applications that demand precise timing and low power usage. It is commonly used in:

  • Consumer electronics such as smart devices and wearables
  • Networking equipment like routers and switches
  • Telecommunication infrastructure
  • Industrial control systems
  • Automotive electronics

With its combination of programmability, efficiency, and reliability, the DSC612RA3A-0181 from Microchip Technology is an excellent choice for designers seeking a versatile clock generation solution.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess