EN
  • EN
  • DE

LMX1501AM

Part No LMX1501AM
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FREQ SYNTHESIZR 1.1GHZ 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type PLL Frequency Synthesizer
Input CMOS, TTL
Output Clock
Number of Circuits 1
Differential - Input and Output Yes/No
Maximum Input Frequency 1.1GHz
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 071666-LMX1501AM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMX1501AM CAD Model

Description

The is a high-performance, frequency synthesizer system from Texas Instruments.

  • Frequency Range: 0.25 GHz to 1.1 GHz
  • Low Phase Noise: Ensures signal integrity and reduces interference
  • Programmable Counters: Allows for flexible frequency programming
  • Dual Modulus Prescaler: Extends frequency range and reduces phase noise
  • Power Supply Voltage: 2.7 to 5.5 V
  • Package: 16-pin TSSOP
  • Applications: Wireless communication systems, requiring precise control and stability of radio frequency (RF) signals

You May Also Be Interested in

Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess