EN
  • EN
  • DE

DSC612RI2A-01K9

Part No DSC612RI2A-01K9
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS CLOCK GEN DUAL OUTPUT SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC612
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 25MHz
Frequency - Output 2 25MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 6mA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.89mm)
Package / Case 6-VFLGA
Current - Supply (Disable) (Max) 3 mA
Base Product Number DSC612
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344363-DSC612RI2A-01K9
Ultra Librarian 3D Model Ultra Librarian DSC612RI2A-01K9 CAD Model

Description

Product Overview: DSC612RI2A-01K9 from Microchip Technology

The DSC612RI2A-01K9 is a state-of-the-art programmable clock generator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This versatile clock generator is part of Microchip's clock and timing solutions, which are renowned for their reliability, precision, and performance.

Key Features

  • Multiple Outputs: The DSC612RI2A-01K9 offers dual outputs, allowing it to provide two different clock frequencies simultaneously. This feature enables the support of multiple components or subsystems within an electronic application, reducing the need for additional clock sources.
  • Low Jitter Performance: Designed for applications requiring high accuracy, this clock generator provides low jitter and phase noise performance, ensuring signal integrity and stable operation in sensitive electronic systems.
  • Wide Frequency Range: It supports a broad frequency range, making it suitable for various applications across different industries, including telecommunications, computing, and industrial automation.
  • Programmable: The device is highly programmable, offering flexibility in configuration to meet specific design requirements. This adaptability ensures that designers can tailor the clock output to the precise needs of their application.
  • Power Efficiency: The DSC612RI2A-01K9 is designed with power efficiency in mind, thereby reducing the power consumption of the system it is integrated into and contributing to energy-saving efforts.
  • Compact Package: Housed in a compact package, it is ideal for space-constrained applications, allowing designers to minimize the footprint of their electronic systems.

Applications

The versatility and performance of the DSC612RI2A-01K9 make it an excellent choice for a wide array of applications. It is particularly well-suited for use in:

  • Consumer electronics such as high-definition televisions and audio systems
  • Networking equipment, including routers, switches, and network interface cards
  • Data storage devices, servers, and other computing hardware
  • Industrial control systems that require precise timing for automation and process control
  • Automotive electronics where reliability and performance are critical

With its robust feature set and Microchip Technology's commitment to quality, the DSC612RI2A-01K9 is an excellent choice for designers looking to integrate a reliable clock source into their electronic systems.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess