EN
  • EN
  • DE

DSC613NA1A-01KC

Part No DSC613NA1A-01KC
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS CLOCK GEN DUAL 3-OUTPUT SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC613
Package Bag
Base Resonator MEMS
Type XO (Standard)
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 6.5mA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height 0.035" (0.89mm)
Package / Case 6-VFLGA
Current - Supply (Disable) (Max) 3 mA
Base Product Number DSC613
Standard Package 100
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344402-DSC613NA1A-01KC
Ultra Librarian 3D Model Ultra Librarian DSC613NA1A-01KC CAD Model

Description

Microchip Technology's DSC613NA1A-01KC: A Compact Clock Generation Solution

The DSC613NA1A-01KC from Microchip Technology is a highly integrated and versatile clock generator designed to address the need for compact, low-power, and flexible clock solutions in modern electronic systems. This device is part of Microchip's comprehensive portfolio of timing and clock generation products, offering a reliable and efficient way to manage clocking requirements across a diverse range of applications.

Key Features and Benefits

  • Multi-Output Clock Generator: The DSC613NA1A-01KC can generate multiple clock outputs, making it an ideal choice for systems that require various frequencies for different components.
  • Low Power Consumption: Designed with power efficiency in mind, this device helps in reducing the overall power consumption of the system, which is critical for battery-powered and energy-sensitive applications.
  • Configurable Outputs: It offers configurable output frequency options, providing design flexibility and the ability to adapt to specific system requirements without the need for external components.
  • Small Form Factor: The compact package size of the DSC613NA1A-01KC allows for integration into space-constrained designs, making it suitable for portable and miniaturized electronic devices.
  • Stability and Precision: With Microchip's expertise in timing solutions, this clock generator delivers stable and precise clock signals, ensuring reliable operation of the system's critical functions.
  • Easy Integration: The simplicity of design and minimal external component need make it easy to integrate into existing designs, reducing time-to-market and simplifying the development process.

Applications

The DSC613NA1A-01KC is a versatile component that can be used across a wide range of applications where reliable clock generation is essential. It is particularly well-suited for:

  • Consumer Electronics
  • Internet of Things (IoT) Devices
  • Wearable Technology
  • Portable Medical Devices
  • Industrial Control Systems
  • Networking Equipment

With its combination of features, the DSC613NA1A-01KC from Microchip Technology stands out as a superior choice for designers looking to optimize their systems for performance, power, and space. Whether it's for the latest consumer gadget or a critical industrial tool, this clock generator meets the stringent demands of today's electronic devices.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess