EN
  • EN
  • DE

DSC613RI3A-01M8T

Part No DSC613RI3A-01M8T
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS CLOCK GEN DUAL 3-OUTPUT SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC613
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 3.072MHz
Frequency - Output 2 12.288MHz
Frequency - Output 3 48kHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 6.5mA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.89mm)
Package / Case 6-VFLGA
Current - Supply (Disable) (Max) 3 mA
Base Product Number DSC613
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344332-DSC613RI3A-01M8T
Ultra Librarian 3D Model Ultra Librarian DSC613RI3A-01M8T CAD Model

Description

Microchip Technology DSC613RI3A-01M8T Clock Generator

The DSC613RI3A-01M8T is a high-performance, low-jitter clock generator from Microchip Technology, designed to meet the demanding requirements of today's sophisticated electronic systems. This versatile device can provide three different output frequencies, making it an ideal solution for a variety of applications including networking, telecommunications, computing, and industrial markets.

With its compact 6-pin DFN package, the DSC613RI3A-01M8T occupies minimal board space and offers an efficient solution for systems where space is at a premium. The device operates over a wide temperature range, ensuring reliability and performance even in harsh environments.

Key Features:

  • Multiple Outputs: The DSC613RI3A-01M8T can generate up to three different output frequencies simultaneously, providing flexibility for multi-clock systems.
  • Low Jitter: Designed with low jitter characteristics, it ensures high-quality signal integrity, which is critical for high-speed data communication and precise timing applications.
  • Wide Frequency Range: This clock generator supports a broad frequency range, allowing it to be used in various applications without the need for multiple oscillators.
  • Programmable: Users can program the output frequencies via I2C, enabling easy integration and on-the-fly adjustments without the need for external components.
  • Power Efficiency: The device is optimized for low power consumption, contributing to the overall energy efficiency of the system it is integrated into.
  • Stability: It offers excellent frequency stability, ensuring consistent performance over time and temperature variations.

The DSC613RI3A-01M8T is a testament to Microchip Technology's commitment to providing innovative timing solutions that address the evolving needs of modern electronics. Its ease of integration, coupled with its robust feature set, makes it an excellent choice for designers looking to streamline their development process and enhance system performance with a reliable, high-quality clock source.

Whether you're developing high-speed communication equipment, advanced computing hardware, or precision industrial controls, the DSC613RI3A-01M8T offers the functionality and performance to help you achieve your design objectives efficiently and effectively.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess