EN
  • EN
  • DE

DSC6183CE1A-550K000

Part No DSC6183CE1A-550K000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 550.0000KHZ CMOS SMD / 550 kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 550 kHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 110
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343370-DSC6183CE1A-550K000
Ultra Librarian 3D Model Ultra Librarian DSC6183CE1A-550K000 CAD Model

Description

Microchip Technology's DSC6183CE1A-550K000 is a high-performance, precision MEMS oscillator designed to meet the stringent requirements of modern electronic devices. This oscillator is part of Microchip's extensive range of timing solutions that provide reliable and stable clock signals for a variety of applications.

Key Features

  • Frequency: The DSC6183CE1A-550K000 offers a fixed frequency of 550 kHz, making it suitable for applications that require a low-frequency timing solution.
  • Stability: With excellent frequency stability, this oscillator ensures minimal frequency deviation over temperature, voltage, and aging, which is essential for maintaining system performance.
  • Supply Voltage: It operates at a supply voltage of 1.71V to 3.63V, accommodating a wide range of power supplies and enabling flexible design options for engineers.
  • Output Type: The device provides a CMOS output, which is compatible with most digital circuits, ensuring easy integration into various designs.
  • Package: Encased in a compact 4-SMD, no lead package, the DSC6183CE1A-550K000 saves valuable board space and is suitable for high-density mounting.
  • Temperature Range: This MEMS oscillator operates over an industrial temperature range of -40°C to +85°C, making it reliable in harsh environmental conditions.

Applications

The DSC6183CE1A-550K000 is ideal for a diverse range of applications, including:

  • Industrial control systems
  • Portable electronics
  • Internet of Things (IoT) devices
  • Medical equipment
  • Automotive electronics
  • Telecommunication infrastructure

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the DSC6183CE1A-550K000 is no exception. It is designed to meet rigorous industry standards, ensuring long-term reliability and performance for critical applications. With its robust design and precision timing, this oscillator is an excellent choice for designers looking for a dependable and accurate clock source.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess