EN
  • EN
  • DE

DSC6301CI2FA-025.0000

Part No DSC6301CI2FA-025.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 25.0000MHZ LVCMOS / 25 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 110
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343796-DSC6301CI2FA-025.0000
Ultra Librarian 3D Model Ultra Librarian DSC6301CI2FA-025.0000 CAD Model

Description

Microchip Technology's DSC6301CI2FA-025.0000 - A High-Precision MEMS Oscillator

Introducing the DSC6301CI2FA-025.0000, a state-of-the-art MEMS (Micro-Electro-Mechanical Systems) oscillator from Microchip Technology, designed to deliver exceptional timekeeping and stability for a wide range of electronic applications. This compact and energy-efficient component is an ideal solution for replacing traditional crystal oscillators in many embedded systems.

Key Features

  • Frequency: The DSC6301CI2FA-025.0000 offers a precise frequency of 25.0000 MHz, making it suitable for high-speed digital electronics that require a stable clock source.
  • Supply Voltage: Operating at a low supply voltage of 1.71V to 3.63V, this oscillator ensures compatibility with a variety of circuits, from battery-powered devices to those requiring a 3.3V supply.
  • Stability: It boasts excellent frequency stability with a ±20 ppm total frequency tolerance, ensuring reliable performance over a wide temperature range (-40°C to +85°C).
  • Output Type: The DSC6301CI2FA-025.0000 provides a CMOS output, which is widely used and easily interfaced with most digital integrated circuits.
  • Package: Encased in a compact 4-SMD, no lead package, it offers a space-saving solution for modern PCB designs.
  • Low Power Consumption: This oscillator is optimized for low power consumption, making it ideal for portable and battery-operated devices where power efficiency is critical.

Applications

The DSC6301CI2FA-025.0000 MEMS oscillator is versatile and can be used in a variety of applications, including:

  • Wireless communication systems
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Industrial control systems
  • Automotive electronics
  • Portable medical devices

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The DSC6301CI2FA-025.0000 is no exception and is designed to meet the rigorous demands of modern electronic devices. With its robust construction and high-performance capabilities, this MEMS oscillator provides designers with a reliable clock source that simplifies design and manufacturing processes.

Overall, the DSC6301CI2FA-025.0000 is a testament to Microchip's innovation in the field of timing solutions, offering designers a blend of precision, stability, and convenience in a tiny footprint.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess