EN
  • EN
  • DE

DSC6301JI2FB-002.0000T

Part No DSC6301JI2FB-002.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS SPREAD SPECTRUM SMD / 2 MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 2 MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Spread Spectrum Bandwidth ±2.50%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6301
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344387-DSC6301JI2FB-002.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6301JI2FB-002.0000T CAD Model

Description

Microchip Technology DSC6301JI2FB-002.0000T: A High-Precision MEMS Oscillator

The DSC6301JI2FB-002.0000T is a state-of-the-art MEMS (Micro-Electro-Mechanical Systems) oscillator designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This product is part of Microchip's extensive line of timing solutions that are known for their reliability, precision, and innovation.

With a fixed frequency of 2.0000 MHz, the DSC6301 series offers a high degree of stability and accuracy for a wide range of applications. This particular model comes in a compact 4-SMD (Surface Mount Device) package, making it an ideal choice for space-constrained applications.

The DSC6301JI2FB-002.0000T oscillator is characterized by its low power consumption, which is critical for battery-powered devices. It operates with a supply voltage ranging from 1.71V to 3.63V, providing designers with flexibility in various power supply scenarios. Additionally, this MEMS oscillator has an enable/disable function that allows further power savings by shutting down the output when not in use.

One of the key features of this MEMS oscillator is its robustness against environmental factors. It can withstand temperature variations with an operating temperature range of -40°C to +85°C, ensuring consistent performance across diverse conditions. This makes the DSC6301JI2FB-002.0000T suitable for industrial, automotive, and other harsh-environment applications.

The DSC6301JI2FB-002.0000T also boasts excellent frequency stability, with a tight frequency tolerance that ensures precise timing for critical applications. This precision is essential for applications such as wireless communications, portable electronics, and IoT devices, where timing accuracy is paramount.

Furthermore, the DSC6301JI2FB-002.0000T is designed to be a drop-in replacement for traditional crystal oscillators, providing a seamless upgrade path for designs requiring higher reliability and smaller form factors. Its integrated phase-locked loop (PLL) circuitry enables the generation of a stable, high-quality output signal that is less susceptible to vibration and shock compared to crystal-based solutions.

In summary, the DSC6301JI2FB-002.0000T from Microchip Technology is a high-performance, low-power MEMS oscillator that offers exceptional stability and precision for a broad spectrum of electronic applications. Its compact size, robustness, and energy efficiency make it an excellent choice for designers looking to enhance their product's performance and reliability.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess