EN
  • EN
  • DE

DSC6311ML1AB-027.0000

Part No DSC6311ML1AB-027.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC SMD / 27 MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency 27 MHz
Function Standby (Power Down)
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 105°C
Spread Spectrum Bandwidth ±0.25%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6311
Standard Package 100
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343028-DSC6311ML1AB-027.0000
Ultra Librarian 3D Model Ultra Librarian DSC6311ML1AB-027.0000 CAD Model

Description

Microchip Technology DSC6311ML1AB-027.0000 Product Overview

The DSC6311ML1AB-027.0000 is a high-performance silicon MEMS oscillator from the reputable manufacturer Microchip Technology. This precision oscillator is designed to offer a stable and reliable clock source for a wide range of electronic applications. It operates at a fixed frequency of 27.0000 MHz, which makes it an ideal component for use in communication systems, microprocessors, digital signal processing, and other timing-critical applications.

One of the key features of the DSC6311ML1AB-027.0000 is its low power consumption. This makes it suitable for battery-powered devices and applications where energy efficiency is paramount. The oscillator also boasts a low jitter characteristic, ensuring high signal integrity and better performance of the end application.

The compact package size of the DSC6311ML1AB-027.0000 is another notable aspect. It comes in a 4-SMD, no lead package, which allows for space-saving on PCBs and is compatible with modern, high-density electronic assemblies. Despite its small size, it provides robust environmental performance, including excellent temperature stability and resistance to mechanical shock and vibration.

With a supply voltage of 1.71V to 3.63V, the DSC6311ML1AB-027.0000 is versatile and can be integrated into a variety of electronic systems without the need for complex power supply arrangements. Additionally, it is characterized by a fast start-up time, enabling quick system boot and reducing delays in time-sensitive operations.

Microchip Technology's DSC6311ML1AB-027.0000 is also known for its high reliability. It is designed to meet stringent quality standards, ensuring that it performs consistently over its operational life. This reliability, combined with the product's advanced features, makes it a preferred choice for designers and engineers looking for a high-quality timing solution.

Overall, the DSC6311ML1AB-027.0000 from Microchip Technology is a versatile, efficient, and reliable oscillator that delivers exceptional performance for a wide array of electronic applications, making it a valuable component in any timing-critical design.

You May Also Be Interested in

Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess