EN
  • EN
  • DE

DSC6331JE1EB-012.0000T

Part No DSC6331JE1EB-012.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC SMD / 12 MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 12 MHz
Function Standby (Power Down)
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Spread Spectrum Bandwidth ±2.00%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6331
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342956-DSC6331JE1EB-012.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6331JE1EB-012.0000T CAD Model

Description

Product Overview: DSC6331JE1EB-012.0000T

The DSC6331JE1EB-012.0000T is a high-performance, low-power MEMS oscillator designed and manufactured by Microchip Technology. This precision device is engineered to provide a stable and reliable clock source for a wide range of electronic applications. With its compact footprint and robust feature set, the DSC6331JE1EB-012.0000T is an ideal solution for designers looking to enhance the performance of their systems while minimizing power consumption and space constraints.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 12.0000 MHz, suitable for a variety of timing-critical applications.
  • Package: It comes in a compact 6-SMD, no lead package, making it suitable for space-constrained designs.
  • Supply Voltage: The device supports a supply voltage range from 1.71V to 3.63V, providing flexibility in different system power schemes.
  • Stability: The DSC6331JE1EB-012.0000T offers excellent frequency stability, ensuring consistent performance over a range of environmental conditions.
  • Low Power Consumption: Designed for energy-efficient operation, this oscillator is an excellent choice for battery-powered and portable devices.
  • Operating Temperature: It is capable of operating over an industrial temperature range of -40°C to +85°C, making it reliable in harsh environments.

Applications

The versatility of the DSC6331JE1EB-012.0000T makes it suitable for a broad array of applications, including:

  • Wireless communication systems
  • Industrial controls and automation
  • Internet of Things (IoT) devices
  • Wearable technology
  • Consumer electronics
  • Medical equipment
  • Automotive electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6331JE1EB-012.0000T is no exception. It is manufactured to meet high-quality standards, ensuring long-term reliability for critical applications. Designers can trust this oscillator to deliver consistent performance and help maintain the integrity of their electronic systems.

In summary, the DSC6331JE1EB-012.0000T from Microchip Technology is a highly reliable, low-power MEMS oscillator that offers a compact solution for a wide range of electronic applications requiring precise timing solutions.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess