EN
  • EN
  • DE

DSC6331JI2CB-012.2880

Part No DSC6331JI2CB-012.2880
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS SPREAD SPECTRUM SMD / 12.288 MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XXB
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 12.288 MHz
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Spread Spectrum Bandwidth ±1.00%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6331
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344349-DSC6331JI2CB-012.2880
Ultra Librarian 3D Model Ultra Librarian DSC6331JI2CB-012.2880 CAD Model

Description

Microchip Technology DSC6331JI2CB-012.2880 Crystal Oscillator

The DSC6331JI2CB-012.2880 is a state-of-the-art MEMS-based crystal oscillator (XO) designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-quality oscillator is part of the DSC6300 family, which is known for its exceptional stability, reliability, and low power consumption, making it an ideal choice for a wide range of applications, including wireless communication, portable devices, and industrial systems.

The DSC6331JI2CB-012.2880 operates at a standard frequency of 12.2880 MHz, which is commonly used for audio applications, Ethernet, and other communication protocols. With its compact footprint, the device comes in a 4-pin 2.5 x 2.0 mm ceramic package that is both lightweight and durable, ensuring it can be easily integrated into space-constrained designs without compromising performance.

One of the key features of this oscillator is its low jitter and phase noise performance, which is critical for maintaining signal integrity in high-speed digital systems. This ensures that data is transmitted with high precision, reducing the likelihood of errors and improving overall system reliability. Additionally, the DSC6331JI2CB-012.2880 offers excellent temperature stability, with a typical frequency stability of ±25 ppm over the industrial temperature range of -40°C to +85°C.

The device also boasts a low power consumption, which is essential for battery-operated devices where energy efficiency is paramount. It supports a supply voltage range of 1.71V to 3.63V, allowing for flexibility in various power supply designs. Furthermore, the DSC6331JI2CB-012.2880 has an enable/disable function that allows users to control the oscillator's output, providing additional power-saving capabilities when the oscillator is not in use.

For designers and engineers looking for a robust and precise timing solution, the Microchip Technology DSC6331JI2CB-012.2880 crystal oscillator is an excellent choice. Its combination of high performance, small size, and energy efficiency makes it a versatile component that can enhance the functionality and reliability of a wide array of electronic products.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess