EN
  • EN
  • DE

DSC6331MI2CB-008.0000T

Part No DSC6331MI2CB-008.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description SPTEAD SPECTTUM MEMS OSC +-1.0% / 8 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 8 MHz
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Spread Spectrum Bandwidth ±1.00%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6331
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343293-DSC6331MI2CB-008.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6331MI2CB-008.0000T CAD Model

Description

Product Overview: DSC6331MI2CB-008.0000T

The DSC6331MI2CB-008.0000T is a state-of-the-art MEMS oscillator from the renowned manufacturer Microchip Technology. This precision device is designed to deliver exceptional stability and performance for a wide range of electronic applications. With its compact footprint and robust features, it is an ideal choice for designers looking to enhance the reliability and efficiency of their systems.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 8.0000 MHz, providing a stable clock signal for your electronic circuits.
  • Supply Voltage: It supports a supply voltage range from 1.71V to 3.63V, offering flexibility in various power environments and ensuring compatibility with a broad range of devices.
  • Output Type: The oscillator provides a CMOS output, which is widely used in digital circuits for its simplicity and effectiveness.
  • Package / Case: Housed in a 4-SMD, No Lead package, the DSC6331MI2CB-008.0000T is designed for surface-mount technology, allowing for efficient assembly and space-saving on PCBs.
  • Size / Dimension: With miniature dimensions, it minimizes the footprint on your board, making it suitable for compact and portable applications.
  • Temperature Stability: The device ensures consistent performance over a wide temperature range, which is crucial for applications subject to varying environmental conditions.
  • Low Power Consumption: It is optimized for low power consumption, making it an excellent choice for battery-powered devices and energy-sensitive applications.

Applications

The DSC6331MI2CB-008.0000T is versatile and can be used in a variety of applications, including:

  • Consumer Electronics
  • Internet of Things (IoT) devices
  • Industrial Control Systems
  • Telecommunications
  • Networking Equipment
  • Portable and Wearable Technology

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6331MI2CB-008.0000T is no exception. It is manufactured to meet high standards, ensuring that it performs reliably under various conditions and throughout its lifespan. The integration of MEMS technology in this oscillator also means that it is less susceptible to mechanical failure compared to traditional quartz crystal oscillators.

Whether you're designing sophisticated industrial machinery or the latest consumer gadgets, the DSC6331MI2CB-008.0000T from Microchip Technology offers the precision and durability needed to keep your products functioning at their best.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess