EN
  • EN
  • DE

DSC6331ML1AB-020.0000T

Part No DSC6331ML1AB-020.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-105C SMD / 20 MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 20 MHz
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 105°C
Spread Spectrum Bandwidth ±0.25%, Center Spread
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344422-DSC6331ML1AB-020.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6331ML1AB-020.0000T CAD Model

Description

Overview of DSC6331ML1AB-020.0000T from Microchip Technology

The DSC6331ML1AB-020.0000T is a high-performance, precision MEMS oscillator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and reliable oscillator is an ideal choice for a wide range of applications where accurate timing is crucial, such as in networking, telecommunications, and industrial markets.

Key Features

  • Frequency Range: The device offers a stable frequency of 20.0000 MHz, suitable for various applications that require a fixed frequency source.
  • Supply Voltage: It operates at a nominal supply voltage of 1.8V, making it compatible with low-power devices and applications.
  • Stability: The oscillator provides excellent frequency stability, ensuring reliable performance over a range of environmental conditions.
  • Form Factor: Packaged in a compact 6-SMD, no lead footprint, the DSC6331ML1AB-020.0000T is designed for space-constrained applications.
  • Temperature Range: With an operational temperature range from -40°C to +85°C, it is well-suited for use in environments that experience wide temperature variations.

Advantages

The DSC6331ML1AB-020.0000T stands out due to its MEMS technology, which offers several advantages over traditional crystal oscillators. These include improved reliability, shock resistance, and vibration resistance. Additionally, MEMS oscillators like the DSC6331ML1AB-020.0000T consume less power, which is critical for battery-powered and portable devices.

Applications

This MEMS oscillator is versatile and can be used in multiple applications, including but not limited to:

  • Internet of Things (IoT) devices
  • Consumer electronics
  • Wearable technology
  • Industrial control systems
  • Networking equipment, such as routers and switches
  • Wireless communication devices

Quality and Support

Microchip Technology is known for its commitment to quality, and the DSC6331ML1AB-020.0000T is no exception. It is manufactured to meet high standards of performance and reliability. Additionally, Microchip provides extensive technical support and resources to assist customers in integrating the oscillator into their designs effectively.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess