EN
  • EN
  • DE
  • IT

DSPIC30F1010-30I/SP

Part No DSPIC30F1010-30I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 6KB FLASH 28SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197267-DSPIC30F1010-30I/SP
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series dsPIC™ 30F
Package Tube
Product Status Active
Core Processor dsPIC
Core Size 16-Bit
Speed 30 MIPs
Connectivity I²C, IrDA, LINbus, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian DSPIC30F1010-30I/SP CAD Model

Description

Product Overview: DSPIC30F1010-30I/SP

The DSPIC30F1010-30I/SP is a high-performance digital signal controller (DSC) from Microchip Technology, designed to offer an optimal solution for advanced digital signal processing needs in a wide range of applications. This product is part of Microchip's renowned dsPIC30F series, which combines the processing power of a DSP with the functionality of a microcontroller.

Key Features:

  • High-Performance DSC Core: The DSPIC30F1010-30I/SP features a 30 MIPS (million instructions per second) dsPIC DSC core, enabling efficient and rapid processing of complex algorithms.
  • Program Memory: It comes with up to 144 KB of on-chip flash program memory, allowing for robust application development without the need for external memory components.
  • Data RAM: This DSC is equipped with 8 KB of data RAM to support data-intensive operations and buffering.
  • 12-bit A/D Converter: The device includes a 12-bit analog-to-digital converter with up to 16 channels, providing precise conversion of analog signals for digital processing.
  • Multiple Communication Interfaces: It supports a variety of communication protocols, including UART, SPI, and I2C, facilitating versatile connectivity options.
  • Robust Timers and PWM: The DSPIC30F1010-30I/SP offers advanced timer capabilities and up to 6 PWM outputs, which are essential for control applications.
  • Temperature Range: This unit operates within an extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Package: The DSC comes in a 28-pin SPDIP (Plastic Dual In-line Package) that is suitable for through-hole mounting, providing ease of integration into various circuit designs.

Applications:

The DSPIC30F1010-30I/SP is an excellent choice for application areas that require sophisticated signal processing combined with microcontroller functionalities. It is particularly well-suited for:

  • Motor Control
  • Power Supplies
  • Automotive and Aeronautics Systems
  • Audio Processing
  • Industrial Control Systems
  • Medical Devices

With its robust feature set, the DSPIC30F1010-30I/SP from Microchip Technology is engineered to handle the demands of advanced embedded control systems, delivering both performance and versatility for designers and engineers.

You May Also Be Interested in

Texas Instruments
IC MCU 32BIT 256KB FLASH 128LQFP / High-Performance Static CMOS Digital Signal Processor
Need more? Email Us
NXP / Nexperia
IC MCU 8BIT ROMLESS 52PLCC / HC11 series Microcontroller IC 8-Bit 3MHz ROMless 52-PLCC (19.1x19.1)
Lowest to $66.2707
Texas Instruments
IC MCU 32BIT 1MB FLASH 144HTQFP / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Lowest to $40.2742
Cypress Semiconductor Corp
IC MCU 16BIT 64KB MROM 120QFP
Lowest to $0.9528
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP / MCU 16-bit H8/300H CISC 32KB Flash 3.3V/5V 64-Pin LFQFP
Lowest to $4.8736
Texas Instruments
IC MCU 32BIT 1MB FLASH 144HTQFP / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Lowest to $32.2548
Renesas Electronics America
IC MCU 16BIT 128KB FLASH 100TQFP / MCU 16-bit H8S/2000 CISC 128KB Flash 2.5V/3.3V 100-Pin TQFP Tray
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 128KB FLASH 100QFP / MCU 16-bit H8S/2000 CISC 128KB Flash 5V 100-Pin PQFP Tray
Lowest to $154.6705
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC / PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-SOIC
Lowest to $1.6943

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess