EN
  • EN
  • DE
  • IT

SDTC114EET1G

Part No SDTC114EET1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS NPN 50V 100MA SC75
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 200 mW Surface Mount SC-75, SOT-416
Manufacturer ON Semiconductor
Package Reel - TR
Mounting Surface Mount
Package SC-75, SOT-416
Case / Package SC-75, SOT-416
Family Name SDTC114
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number SDTC114EET1G-ND, SDTC114EET1GOSCT, SDTC114EET1GOSTR, SDTC114EET1GOSDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 894090-SDTC114EET1G
Ultra Librarian 3D Model Ultra Librarian SDTC114EET1G CAD Model

Description

ON Semiconductor SDTC114EET1G Bipolar Transistor

The ON Semiconductor SDTC114EET1G is a high-performance NPN bipolar (BJT) pre-biased transistor designed to offer a compact, efficient, and reliable solution for a wide range of applications. This surface-mount component is housed in a small SOT-416 (SC-75) package, making it ideal for space-constrained applications where board real estate is at a premium.

Key Features

  • Type: NPN Pre-Biased
  • Package: SOT-416 (SC-75)
  • Configuration: Single
  • Collector- Emitter Voltage (VCEO): 50V
  • Collector Current - Continuous (IC): 100mA
  • DC Current Gain (hFE): Minimum of 68 at 5V
  • Power Dissipation (Pd): 150mW
  • Operating Temperature: -55°C to +150°C
  • RoHS Compliant: Yes

The SDTC114EET1G transistor is designed with an integrated bias resistor network, which simplifies circuit design by reducing component count. This feature makes it a popular choice for switching and amplification applications where space and simplicity are critical. The pre-biased configuration also helps in speeding up the design process, allowing for quicker time-to-market.

Applications

The versatile nature of the SDTC114EET1G makes it suitable for a variety of applications, including but not limited to:

  • Signal processing
  • Power management
  • DC-DC converters
  • Low-side switches
  • Driver circuits
  • Control systems

With its robust performance characteristics, the SDTC114EET1G is an excellent choice for designers looking for a reliable transistor that can operate in challenging environments. Its ability to handle moderate power levels, combined with its small footprint, makes it an essential component in both portable and stationary electronic devices.

ON Semiconductor's commitment to quality ensures that the SDTC114EET1G meets the stringent requirements of the electronics industry. Whether used in commercial, industrial, or even harsh environments, this transistor is designed to deliver consistent performance while maintaining ON Semiconductor's standards for reliability and longevity.

You May Also Be Interested in

Micro Commercial Co
TRANS PREBIAS NPN 50V SOT523
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS PNP 50V SOT323
Need more? Email Us
Micro Commercial Co
TRANS PREBIAS PNP 50V SOT323
Need more? Email Us
Micro Commercial Co
TRANS PREBIAS PNP 50V SOT323
Need more? Email Us
Rohm Semiconductor
TRANS PREBIAS PNP 50V VMT3
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS PNP 50V TO236AB
Need more? Email Us
Micro Commercial Co
TRANS PREBIAS NPN 0.1A SOT23-3
Need more? Email Us
Rohm Semiconductor
TRANS PREBIAS PNP 50V SST3
Need more? Email Us
Micro Commercial Co
TRANS PREBIAS NPN 50V SOT323
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1,620+ $0.0346 $56.0520
3,940+ $0.0284 $111.8960
6,100+ $0.0276 $168.3600
8,405+ $0.0267 $224.4135
10,870+ $0.0258 $280.4460
14,565+ $0.0231 $336.4515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,921 pieces
MOQ: 1620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess