EN
  • EN
  • DE

DSPIC30F2012-20I/SO

Part No DSPIC30F2012-20I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 12KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features dsPIC series Microcontroller IC 16-Bit 20 MIPS 12KB (4K x 24) FLASH 28-SOIC
Manufacturer Microchip Technology
Series dsPIC™ 30F
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 20
Program Memory Size 12KB (4K x 24)
Program Memory Type FLASH
Supply Voltage 2.5V ~ 5.5V
Data Converters A/D 10x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name DSPIC30F2012
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 27
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869722-DSPIC30F2012-20I/SO
Ultra Librarian 3D Model Ultra Librarian DSPIC30F2012-20I/SO CAD Model

Description

Microchip Technology's DSPIC30F2012-20I/SO: A High-Performance Digital Signal Controller

The DSPIC30F2012-20I/SO is a powerful digital signal controller (DSC) from Microchip Technology, designed to deliver the functionality of a microcontroller with the computational prowess of a digital signal processor (DSP). This integration makes it an ideal choice for applications requiring both complex control algorithms and real-time performance.

Key Features

  • High-Speed DSP Engine: At the core of the DSPIC30F2012-20I/SO is a 16-bit modified Harvard architecture processor. This DSP engine is capable of 30 MIPS (Million Instructions Per Second) at 5V, which translates to robust performance for math-intensive applications.
  • Memory: The device comes with 12KB of Flash memory and 512 bytes of SRAM, providing ample space for program storage and data manipulation.
  • Flexible Oscillator Options: It supports various oscillator configurations including external, crystal, resonator, and internal RC. This flexibility allows designers to choose the best option for their specific application requirements.
  • Robust Peripheral Set: The DSPIC30F2012-20I/SO includes a rich set of peripherals such as PWM outputs, analog-to-digital converters (ADC), and serial communication modules (UART, SPI, and I²C), enabling it to interface with a wide array of sensors, actuators, and communication networks.
  • Power Management: With its Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST), this DSC ensures reliable operation under varying power conditions. Additionally, selectable power-saving modes allow for efficient power management in low-power applications.

Package and Temperature Range

The device is available in a compact 28-pin SOIC package, making it suitable for space-constrained applications. It operates over an industrial temperature range of -40°C to +85°C, ensuring stable performance in harsh environments.

Applications

With its combination of processing power, memory, and peripherals, the DSPIC30F2012-20I/SO is well-suited for a variety of applications, including motor control, power conversion, sensor processing, and industrial control systems. Its high level of integration simplifies design and can help reduce the overall system cost and footprint.

For designers seeking a versatile and efficient DSC, the DSPIC30F2012-20I/SO from Microchip Technology offers a compelling solution that balances performance, power consumption, and peripheral integration.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5363 $55.3630
23+ $4.5426 $104.4798
35+ $4.4007 $154.0245
47+ $4.2587 $200.1589
61+ $4.1167 $251.1187
82+ $3.6909 $302.6538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,043 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess