EN
  • EN
  • DE

LCQT-TSSOP28

Part No LCQT-TSSOP28
Manufacturer Aries Electronics
Description LCQT Series 28 Contact Quick Turn Small Outline Prototyping Adapter - TSSOP-28
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TSSOP
Flammability Rating UL94 V-0
Housing Material Polyester
Lead Free Lead Free
Lead Length 5.9944 mm
Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Through Hole
Number of Pins 28
REACH SVHC No SVHC
RoHS Compliant
Row Spacing 15.24 mm
Termination Solder
Win Source Part Number 1201830-LCQT-TSSOP28
Categories Custom Parts
Manufacturer Aries Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LCQT-TSSOP28 CAD Model

Description

The Aries Electronics TSSOP28 is a 28-pin Through Hole component with a row spacing of 15.24 mm.

  • Manufacturer: Aries Electronics
  • Product Name: TSSOP28
  • Mounting Type: Through Hole
  • Number of Pins: 28
  • Row Spacing: 15.24 mm
  • Housing Material: Polyester
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Flammability Rating: UL94 V-0
  • Minimum Operating Temperature: -55 °C
  • Maximum Operating Temperature: 125 °C
  • Category: Custom Parts
  • Popularity: Medium
  • Supply and Demand: Limited
  • Lead Length: 5.9944 mm
  • SVHC REACH: No

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess