EN
  • EN
  • DE

DSPIC30F2020-30I/SP

Part No DSPIC30F2020-30I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 12KB FLASH 28SPDIP  /  dsPIC series Microcontroller IC 16-Bit 30 MIPs 12KB (4K x 24) FLASH 28-SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 30F
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 30 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 12KB (4K x 24)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number DSPIC30F2020
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names DSPIC30F202030ISP
Standard Package 15
Win Source Part Number 1211619-DSPIC30F2020-30I/SP
Ultra Librarian 3D Model Ultra Librarian DSPIC30F2020-30I/SP CAD Model

Description

Product Overview: DSPIC30F2020-30I/SP

The DSPIC30F2020-30I/SP is a high-performance 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to seamlessly blend the control features of a Microcontroller (MCU) with the computational capabilities of a Digital Signal Processor (DSP). This integration enables the device to excel in applications requiring complex algorithms and precise control, such as motor control, power conversion, and sensor processing.

Key Features

  • Core Performance: The DSPIC30F2020 operates at a maximum speed of 30 MIPS (Million Instructions Per Second), providing robust processing capabilities for demanding applications.
  • Program Memory: It comes equipped with 12KB of flash memory, allowing for substantial program storage and facilitating complex application development without the need for frequent external memory access.
  • Data RAM: With 1024 bytes of data RAM, the device can handle multiple operations and data processing tasks efficiently.
  • Digital I/O: The DSC features 18 versatile I/O pins which can be configured for various digital interface requirements.
  • Robust Peripheral Set: The DSPIC30F2020-30I/SP includes peripherals such as PWM modules, timers, and serial communication modules (UART, SPI, I2C), enabling flexible connectivity and control options.
  • Analog Features: The device boasts a 10-bit Analog-to-Digital Converter (ADC) with up to 4 channels, providing accurate analog signal measurement and conversion capabilities.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the DSPIC30F2020-30I/SP is suitable for operation in harsh environments.
  • Package: The DSC is available in a 28-pin SPDIP (Plastic Dual In-line Package) form factor, ensuring ease of integration into various circuit designs.

Applications

The DSPIC30F2020-30I/SP is ideal for an array of applications, particularly where digital signal processing is required alongside traditional control mechanisms. Common uses include:

  • Advanced Motor Control Systems
  • Power Supply and Power Management
  • Audio Processing and Generation
  • Industrial Control Systems
  • Automotive and Aeronautical Engine Control Units

With its combination of processing power, memory, and peripherals, the DSPIC30F2020-30I/SP from Microchip Technology is a versatile solution that meets the needs of complex and sophisticated electronic systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0715 $63.5005
16+ $7.4433 $119.0928
25+ $7.2108 $180.2700
34+ $6.9782 $237.2588
43+ $6.7456 $290.0608
58+ $6.0477 $350.7666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess