EN
  • EN
  • DE

DSPIC30F3010T-30I/ML

Part No DSPIC30F3010T-30I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 24KB FLASH 44QFN / dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 30 MIPs 24KB (8K x 24) FLASH 44-QFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor dsPIC
Core Size 16-Bit
Speed 30 MIPs
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 20
Program Memory Size 24KB (8K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 44-VQFN Exposed Pad
Supplier Device Package 44-QFN (8x8)
Base Product Number DSPIC30F3010
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 1,600
Win Source Part Number 1319074-DSPIC30F3010T-30I/ML
Ultra Librarian 3D Model Ultra Librarian DSPIC30F3010T-30I/ML CAD Model

Description

Microchip Technology DSPIC30F3010T-30I/ML

The DSPIC30F3010T-30I/ML is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer an optimal solution for advanced digital signal processing needs combined with the functionality of a microcontroller. This product is part of the dsPIC30F family, which is renowned for its superior speed and power efficiency, making it an ideal choice for a wide range of applications including motor control, power conversion, and sensor processing.

Key Features

  • Core: The device is built around a 16-bit modified Harvard architecture processor, which provides a single-cycle instruction execution and allows for easy C-language programming.
  • Performance: With a maximum operating frequency of 30 MHz, the DSPIC30F3010T-30I/ML delivers 30 MIPS (Million Instructions Per Second), ensuring swift processing capabilities for demanding applications.
  • Memory: It comes with 24 KB of Flash memory for program storage and 1 KB of SRAM, enabling efficient handling of complex algorithms and data.
  • I/O and Peripherals: The device includes a variety of peripherals such as PWM outputs, timers, and serial communication modules (UART, SPI, I2C) to interface with other devices and sensors.
  • Analog Features: It has an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 8 channels, allowing for precise analog signal acquisition and processing.
  • Temperature Range: The DSPIC30F3010T-30I/ML operates within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Packaging: Housed in a 44-pin QFN (Quad Flat No-lead) package, it is designed for space-constrained applications while providing ample I/O options.

Applications

The DSPIC30F3010T-30I/ML is versatile and can be used in various applications such as:

  • Advanced motor control systems
  • Power supply and conversion systems
  • Industrial control systems
  • Automotive and aeronautical engine controls
  • Audio processing and telecommunication

Overall, the DSPIC30F3010T-30I/ML is a robust and reliable solution for designers looking to integrate advanced DSP capabilities with the ease of use of a microcontroller, all within a compact and power-efficient package.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess