EN
  • EN
  • DE

DSPIC30F3010T-30I/SO

Part No DSPIC30F3010T-30I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 24KB FLASH 28SOIC  /  dsPIC series Microcontroller IC 16-Bit 30 MIPs 24KB (8K x 24) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 30F
Package Tape & Reel
Core Processor dsPIC
Core Size 16-Bit
Speed 30 MIPs
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 20
Program Memory Size 24KB (8K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 1K x 8
Supply Voltage - Operating 2.5V ~ 5.5V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number DSPIC30F3010
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names DSPIC30F3010T-30I/SODKR,DSPIC30F3010T-30I/SO-ND,DSPIC30F3010T-30I/SOTR,DSPIC30F3010T-30I/SOCT
Standard Package 1,600
Win Source Part Number 1148216-DSPIC30F3010T-30I/SO
Ultra Librarian 3D Model Ultra Librarian DSPIC30F3010T-30I/SO CAD Model

Description

Product Overview: DSPIC30F3010T-30I/SO

The DSPIC30F3010T-30I/SO is a high-performance digital signal controller (DSC) from Microchip Technology, designed to offer a seamless blend of the processing power of a digital signal processor (DSP) with the versatility and ease-of-use of a microcontroller (MCU). This integration makes it an ideal choice for a wide array of applications that require complex signal processing capabilities along with the functionality of a traditional microcontroller.

Key Features

  • Core: The product is built around a 16-bit dsPIC core, which operates at a maximum frequency of 30 MHz, providing robust computational performance for demanding applications.
  • Program Memory: It comes with 24 KB of flash memory, allowing ample space for program storage and facilitating easy updates and reprogramming.
  • Data RAM: With 2 KB of RAM, the DSPIC30F3010T-30I/SO ensures efficient data handling and temporary storage for real-time processing tasks.
  • I/O Pins: The device features 22 input/output pins, offering a flexible interface for peripheral devices and external components.
  • Temperature Range: This DSC operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Package: Housed in a compact SOIC package, the DSPIC30F3010T-30I/SO is designed for space-constrained applications.
  • Supply Voltage: It supports a supply voltage range from 4.5V to 5.5V, accommodating a variety of power supply options.

Applications

The DSPIC30F3010T-30I/SO is versatile enough to be utilized in a myriad of applications, such as motor control, power conversion, industrial automation, and sensor processing. Its high-speed computational abilities and programmable nature make it particularly well-suited for applications that require complex algorithms, such as digital filters, Fourier transforms, and control loop calculations.

Quality and Support

Microchip Technology is known for its commitment to quality and long-term support for its products. The DSPIC30F3010T-30I/SO is no exception, benefiting from Microchip's robust design and manufacturing processes, ensuring a reliable and stable performance for the lifetime of the product. Additionally, Microchip provides extensive documentation, development tools, and customer support to facilitate product development and integration.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4252 $51.3780
36+ $2.8104 $101.1744
56+ $2.7226 $152.4656
76+ $2.6347 $200.2372
99+ $2.5469 $252.1431
132+ $2.2834 $301.4088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess