EN
  • EN
  • DE

DSPIC30F4011-30I/P

Part No DSPIC30F4011-30I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 30 MIPs
Number of I/O 30
Program Memory Size 48KB (16K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Data Converters A/D 9x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 40DIP
Win Source Part Number 037507-DSPIC30F4011-30I/P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Automotive
Ultra Librarian 3D Model Ultra Librarian DSPIC30F4011-30I/P CAD Model

Description

Product Overview: DSPIC30F4011-30I/P

The DSPIC30F4011-30I/P is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer the best of both worlds: the processing power of a Digital Signal Processor (DSP) and the functionality of a microcontroller (MCU). This integrated circuit is ideal for applications that require complex algorithms and control functions, such as automotive, industrial control systems, and communication devices.

Key Features

  • Core Processor: The device is built around a DSPIC core, capable of executing up to 30 Million Instructions Per Second (MIPS) at 30MHz, providing the computational power needed for demanding applications.
  • Program Memory: It comes with 48KB of on-chip Flash memory, allowing for robust program storage and facilitating complex application development without external memory requirements.
  • RAM: The DSPIC30F4011-30I/P is equipped with 2KB of RAM, providing sufficient space for data manipulation and buffer storage.
  • I/O Pins: It offers a versatile set of 35 I/O pins, enabling a wide range of peripheral connections and interface options.
  • ADC: The device includes a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, suitable for precise sensor readings and analog input processing.
  • Communication Interfaces: With built-in support for UART, SPI, and I2C, this DSC allows for easy integration into communication networks and for interfacing with a variety of digital peripherals.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation even in harsh environments.
  • Package: The product is available in a 40-pin PDIP (Plastic Dual In-line Package), which is suitable for prototyping and easy to handle in a wide range of PCB layouts.

Applications

The DSPIC30F4011-30I/P is designed for applications that demand high-speed mathematical operations and precise control such as motor control, power conversion, sensor processing, and more. Its robust feature set and high-speed operation make it an excellent choice for advanced embedded systems that require real-time performance.

Quality and Reliability

Microchip Technology is known for its commitment to quality and long-term reliability. The DSPIC30F4011-30I/P is a testament to this, providing designers with a dependable solution that they can trust for their critical applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.5322 $55.5966
7+ $15.2059 $106.4413
11+ $14.7307 $162.0377
15+ $14.2555 $213.8325
19+ $13.7804 $261.8276
25+ $12.3548 $308.8700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,394 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess