EN
  • EN
  • DE

DSPIC30F4011-30I/PT

Part No DSPIC30F4011-30I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 30 MIPs
Number of I/O 30
Program Memory Size 48KB (16K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Data Converters A/D 9x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 037306-DSPIC30F4011-30I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DSPIC30F4011
Introduction Date April 02, 2004
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DSPIC30F4011-30I/PT CAD Model

Description

Microchip Technology DSPIC30F4011-30I/PT Product Overview

The DSPIC30F4011-30I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer an optimal balance between the functionality of a microcontroller and the computational power of a digital signal processor. This makes it an ideal choice for applications that require complex algorithms, precise control, and high-speed data processing, such as motor control, power conversion, and sensor interfacing.

Key Features:

  • Core: The DSPIC30F4011-30I/PT is built around a powerful 16-bit dsPIC core, capable of executing up to 30 Million Instructions Per Second (MIPS) at 30MHz, ensuring swift and efficient handling of computation-intensive tasks.
  • Program Memory: It comes with 48KB of Flash memory, providing ample space for application code storage and facilitating easy updates.
  • Data RAM: The device includes 2KB of data RAM, allowing for efficient data manipulation and buffer storage.
  • I/O Pins: With 35 general-purpose input/output pins, this DSC provides a versatile interface for connecting a wide range of peripherals and sensors.
  • Timers: Multiple 16-bit and 32-bit timers are available, which can be used for precise event timing, pulse generation, and PWM (Pulse Width Modulation) for motor control applications.
  • Analog-to-Digital Converter (ADC): The integrated 10-bit ADC with up to 13 channels allows for accurate analog signal acquisition, critical for sensor readings and real-time data analysis.
  • Communication Interfaces: It supports various communication protocols, including UART, SPI, and I2C, enabling easy integration with other digital systems and components.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, making it reliable for use in harsh environments.
  • Packaging: Housed in a 44-pin TQFP (Thin Quad Flat Package), the DSPIC30F4011-30I/PT offers a compact footprint suitable for space-constrained applications.

The DSPIC30F4011-30I/PT from Microchip Technology is a robust and versatile DSC that provides a powerful platform for developers looking to create sophisticated control systems. Its integration of microcontroller ease-of-use with DSP performance makes it a go-to solution for a broad range of embedded applications.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2689 $61.3445
10+ $10.0668 $100.6680
16+ $9.7522 $156.0352
22+ $9.4376 $207.6272
28+ $9.1231 $255.4468
37+ $8.1793 $302.6341
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess