EN
  • EN
  • DE

P89LPC9341FDH,512

Part No P89LPC9341FDH,512
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8051 series Microcontroller IC 8-Bit 18MHz 8KB (8K x 8) FLASH 28-TSSOP
Manufacturer NXP
Series LPC900
Package Tube
Part Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 18MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 26
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Supply Voltage 2.4V ~ 3.6V
Data Converters A/D 8x8b; D/A 2x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-TSSOP (0.173", 4.40mm Width)
Case / Package 28-TSSOP
Family Name P89LP
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 51
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929924-P89LPC9341FDH,512
Ultra Librarian 3D Model Ultra Librarian P89LPC9341FDH,512 CAD Model

Description

The P89LPC9341FDH,512 is a highly integrated microcontroller unit (MCU) brought to you by NXP Semiconductors, a leader in the electronics industry. This sophisticated device is part of the P89LPC900 series and is designed to deliver high performance in low-power applications. The MCU is built on a 0.18 µm process technology, which ensures a perfect balance between functionality and energy efficiency.

Key Features

  • Core: The P89LPC9341FDH,512 is powered by a 8-bit microcontroller core, which operates at a frequency of up to 18 MHz, providing swift processing capabilities for a variety of applications.
  • Memory: It comes with 8KB of on-chip flash memory, which offers a robust storage solution for your program code. Additionally, it boasts 512 bytes of RAM, facilitating efficient data manipulation and task handling.
  • I/O Ports: The MCU features 21 general-purpose input/output (GPIO) pins, granting ample flexibility for interfacing with external components and peripherals.
  • Timers and PWM: It includes two 16-bit timers and a PWM (Pulse Width Modulation) block, enabling precise time-based control for tasks such as motor control and signal generation.
  • Analog Features: The product is equipped with an 8-channel 10-bit Analog-to-Digital Converter (ADC), which allows for accurate measurement of analog signals.
  • Communication Interfaces: The P89LPC9341FDH,512 supports a variety of communication protocols including I²C-bus, SPI, and UART/USART, facilitating easy integration with other devices and systems.

Applications

The versatility of the P89LPC9341FDH,512 makes it suitable for a wide range of applications, especially where power efficiency and space constraints are critical. It is ideal for:

  • Industrial control systems
  • Battery-powered devices
  • Home automation
  • Automotive electronics
  • Consumer electronics

Package and Quality

The MCU comes in a TSSOP28 (Thin Shrink Small Outline Package) which is known for its small footprint and good thermal performance. The device is RoHS compliant and has been manufactured to meet the highest quality and reliability standards that NXP is known for.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess