EN
  • EN
  • DE

DSPIC30F4012-30I/ML

Part No DSPIC30F4012-30I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 44QFN  /  dsPIC series Microcontroller IC 16-Bit 30 MIPs 48KB (16K x 24) FLASH 44-QFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 30F
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 30 MIPs
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 20
Program Memory Size 48KB (16K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage - Operating 2.5V ~ 5.5V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-VQFN Exposed Pad
Supplier Device Package 44-QFN (8x8)
Base Product Number DSPIC30F4012
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names DSPIC30F401230IML
Standard Package 45
Win Source Part Number 1056337-DSPIC30F4012-30I/ML
Ultra Librarian 3D Model Ultra Librarian DSPIC30F4012-30I/ML CAD Model

Description

Microchip Technology DSPIC30F4012-30I/ML

The DSPIC30F4012-30I/ML is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer a perfect blend of the digital processing power of a DSP and the functionality of a microcontroller (MCU). With its robust architecture, it is well-suited for embedded applications requiring efficient operations and precise control such as automotive, industrial control systems, and consumer electronics.

This DSC operates at a maximum frequency of 30 MHz, providing a rapid execution of instructions and is encapsulated in a compact 44-pin QFN package. The DSPIC30F4012-30I/ML features 48 KB of flash memory and 2 KB of SRAM, allowing for ample space for code storage and efficient data management. The device operates over an industrial temperature range, making it reliable in various environmental conditions.

Key features of the DSPIC30F4012-30I/ML include:

  • High-Performance Modified Harvard Architecture
  • C-compiler optimized instruction set architecture
  • 16-bit wide data path
  • 24-bit wide instructions
  • Up to 30 MIPS operation
  • Flexible and powerful PWM module for motor control applications
  • 10-bit Analog-to-Digital Converter (ADC) with multiple channels
  • Two UART modules for serial communication
  • Two SPI modules for high-speed synchronous serial data transfer
  • I2C module for serial communication with multiple slave devices
  • Programmable brown-out reset and power-on reset for improved system reliability
  • Power-saving modes for energy efficiency

The DSPIC30F4012-30I/ML is also equipped with an array of peripherals that support a wide range of applications. Its robust PWM modules make it an ideal choice for advanced motor control systems, while the ADCs, UART, SPI, and I2C modules facilitate comprehensive interfacing with sensors, actuators, and other microcontrollers or processors.

Microchip's commitment to quality ensures that the DSPIC30F4012-30I/ML meets the rigorous standards required for industrial and automotive applications, making it a reliable choice for designers looking to integrate a powerful DSC into their system.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess