EN
  • EN
  • DE

DSPIC30F6011A-20E/PT

Part No DSPIC30F6011A-20E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 132KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 20 MIPS
Number of I/O 52
Program Memory Size 132KB (44K x 24)
Program Memory Type FLASH
EEPROM Size 2K x 8
Data RAM Size 6K x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 203473-DSPIC30F6011A-20E/PT
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive
Ultra Librarian 3D Model Ultra Librarian DSPIC30F6011A-20E/PT CAD Model

Description

The dsPIC30F6011A-20E/PT is a high-performance digital signal controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor (DSP). This 16-bit DSC integrates both control and communication functions for a variety of applications, including automotive, industrial control systems, motor control, power conversion, and sensor processing.

Key Features:

  • High-Performance DSC Core: The device features a modified Harvard architecture with an up to 30 MIPS (Million Instructions Per Second) performance at 3.0-3.6V, 25°C.
  • Ample Program Memory: It comes with 144 KB of on-chip flash program memory, providing ample space for complex algorithms and applications.
  • Generous Data RAM: The dsPIC30F6011A-20E/PT is equipped with 8 KB of data RAM to ensure smooth data handling and processing.
  • Flexible Digital I/O: The controller offers 44 pins with digital I/O capabilities, allowing for versatile connectivity and interfacing options.
  • Robust Peripheral Set: This includes PWM outputs, analog-to-digital converters (ADCs), UART, SPI, and I2C communication interfaces, and more to support a wide range of external devices.
  • Enhanced Power Management: It is designed for low-power operation with features like power-saving modes, making it suitable for battery-powered and energy-conscious applications.
  • Temperature Range: The operating temperature range of -40°C to +125°C ensures reliability across various environmental conditions.

Applications:

The dsPIC30F6011A-20E/PT is ideal for applications that require complex computation and precise control such as advanced motor control, power supplies, automotive systems, and industrial automation. Its combination of processing power, memory, and peripherals, along with its extended temperature range, makes it a versatile choice for engineers and designers looking to create sophisticated and robust systems.

Package and Availability:

The device is available in a 64-pin TQFP (Thin Quad Flat Package) which is suitable for surface-mount technology, ensuring a compact footprint on the PCB. The part number dsPIC30F6011A-20E/PT indicates the temperature range and package type for this specific model.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess