EN
  • EN
  • DE

AT32UC3A4128S-C1UR

Part No AT32UC3A4128S-C1UR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor AVR
Part Core Size 32-Bit
Speed(Frequency) 66MHz
Number of I/O 88
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 128K x 8
Supply Voltage - Operating 1.75 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-VFBGA (7x7)
Win Source Part Number 1019383-AT32UC3A4128S-C1UR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT32UC3A4128S-C1UR CAD Model

Description

Microchip Technology's AT32UC3A4128S-C1UR: A High-Performance Solution

Introducing the AT32UC3A4128S-C1UR from Microchip Technology, a robust microcontroller that is part of the AVR® UC3 series. This microcontroller is designed to cater to a wide array of applications, ranging from industrial automation to consumer electronics, thanks to its high-speed computing power and a rich set of peripherals.

The AT32UC3A4128S-C1UR is built around the high-performance 32-bit AVR® UC3 microcontroller, which operates at a maximum frequency of 66 MHz. With its 128KB of flash memory and 32KB of SRAM, this microcontroller offers ample space for complex applications and the ability to handle data-intensive processes efficiently.

One of the standout features of this microcontroller is its advanced connectivity options. It includes a full-speed USB device and embedded host function, UART, SPI, and I2C interfaces, which facilitate easy communication with other devices and peripherals. Additionally, it comes with 16-bit stereo audio DAC, CAN controller, and PWM channels, making it a versatile choice for multimedia and automotive applications.

The AT32UC3A4128S-C1UR also boasts a robust set of security features, including a random number generator and a unique ID for each chip, ensuring secure data transactions and protection against unauthorized access.

For developers, Microchip Technology provides extensive support with software libraries, development tools, and a community of experts. The microcontroller is compatible with the AVR Studio® Integrated Development Environment (IDE), which simplifies the development process with its user-friendly interface and comprehensive debugging tools.

With its low-power consumption and power-saving modes, the AT32UC3A4128S-C1UR is also an energy-efficient choice, making it ideal for portable and battery-operated devices. Its operation is specified for the industrial temperature range, ensuring reliability and performance even in extreme conditions.

In summary, the AT32UC3A4128S-C1UR from Microchip Technology is a powerful microcontroller that combines high performance, extensive connectivity, robust security features, and energy efficiency. It is a top-tier solution for designers looking to create advanced and reliable applications.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess