EN
  • EN
  • DE

DSPIC30F6012-30I/PF

Part No DSPIC30F6012-30I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 144KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features dsPIC series Microcontroller IC 16-Bit 30 MIPs 144KB (48K x 24) FLASH 64-TQFP (14x14)
Manufacturer Microchip Technology
Series dsPIC™ 30F
Package Tray
Part Status Obsolete
Core Processor dsPIC
Core Size 16-Bit
Speed 30 MIPs
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, I2S, LVD, POR, PWM, WDT
Number of I/O 52
Program Memory Size 144KB (48K x 24)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.5V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (14x14)
Family Name DSPIC30F6012
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number DSPIC30F601230IPF, DSPIC30F601230IPF-NDR, DSPIC30F601230IPF-ND
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889823-DSPIC30F6012-30I/PF
Ultra Librarian 3D Model Ultra Librarian DSPIC30F6012-30I/PF CAD Model

Description

dSPIC30F6012-30I/PF Microcontroller from Microchip Technology

The dSPIC30F6012-30I/PF is a high-performance 16-bit digital signal controller designed by Microchip Technology. This microcontroller is a part of Microchip's renowned dsPIC30F family, which is known for its robust architecture and exceptional digital signal processing capabilities. The dSPIC30F6012-30I/PF is specifically engineered to cater to the demanding needs of automotive, industrial control, motor control, and other applications where efficient signal processing is critical.

Key Features:

  • High-Performance DSC Engine: The dSPIC30F6012-30I/PF features a modified Harvard architecture with an optimized instruction set for digital signal processing tasks. This allows for rapid execution of complex algorithms with minimal overhead.
  • Ample Program Memory: With 144 KB of on-chip flash memory and 8 KB of RAM, this microcontroller offers sufficient space for application code and data storage, ensuring smooth operation even in complex applications.
  • Flexible Clock Options: The device supports a wide range of clock sources, including an internal RC oscillator and an external crystal oscillator, which can be used to drive the system at up to 30 MIPS (Million Instructions Per Second).
  • Robust I/O Capabilities: It comes equipped with numerous I/O options, including digital I/O pins, analog inputs, PWM outputs, and serial communication interfaces such as UART, SPI, and I2C, providing versatile connectivity options for peripheral devices.
  • Advanced Motor Control: The dSPIC30F6012-30I/PF is well-suited for advanced motor control applications, with features like PWM outputs with independent time bases and a high-resolution ADC for precise feedback.
  • On-Chip Debugging: Integrated on-chip debug capabilities facilitate development and troubleshooting, reducing time-to-market and enhancing product reliability.

The dSPIC30F6012-30I/PF is available in a 80-pin TQFP (Thin Quad Flat Package) that ensures a compact footprint while providing ample pin accessibility for design flexibility. Its industrial temperature range (-40°C to +85°C) makes it reliable for use in harsh environments.

Overall, the dSPIC30F6012-30I/PF is an ideal choice for developers looking for a powerful DSC that combines the functionality of a microcontroller with the computational performance of a digital signal processor, all in one integrated package. With Microchip's commitment to quality and longevity, this product is a dependable solution for next-generation electronic systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess