EN
  • EN
  • DE

DSPIC30F6012A-30I/PF

Part No DSPIC30F6012A-30I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 144KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 30 MIPs
Number of I/O 52
Program Memory Size 144KB (48K x 24)
Program Memory Type FLASH
EEPROM Size 4K x 8
Data RAM Size 8K x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (14x14)
Win Source Part Number 085797-DSPIC30F6012A-30I/PF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSPIC30F6012A-30I/PF CAD Model

Description

The dsPIC30F6012A-30I/PF from Microchip Technology is a powerful digital signal controller (DSC) that combines the best features of microcontrollers (MCUs) with the digital signal processing (DSP) capabilities of digital signal processors. This integration allows for the design of complex, high-performance applications within a single chip, making it an ideal choice for a wide range of industrial, automotive, and consumer applications.

Key Features:

  • Performance: The dsPIC30F6012A operates at a maximum frequency of 30 MIPS (million instructions per second), ensuring swift processing of complex algorithms and control tasks.
  • Program Memory: It comes with 144 KB of flash memory, providing ample space for application code.
  • Data RAM: With 8 KB of data RAM, this DSC can handle extensive data processing tasks without a hitch.
  • I/O Ports: A variety of peripherals including UART, SPI, and CAN interfaces, along with numerous I/O pins, provide excellent connectivity options.
  • Robust Design: The device is designed to operate in the industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Package: Available in a 80-pin TQFP package, the dsPIC30F6012A-30I/PF is compact and suitable for space-constrained applications.

Applications:

The dsPIC30F6012A-30I/PF is versatile and can be used in applications such as:

  • Motor Control
  • Power Supplies
  • Automotive Systems
  • Industrial Control Systems
  • Audio Processing
  • Advanced Algorithms

Why Choose the dsPIC30F6012A-30I/PF?

With its high-speed DSP engine, flexible peripherals, and robust design, the dsPIC30F6012A-30I/PF is a great choice for engineers looking to develop applications that require intensive processing and precise control. Microchip's commitment to quality and long-term availability makes this DSC a reliable cornerstone for your next high-performance project.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.0735 $66.2205
5+ $20.6765 $103.3825
8+ $19.9780 $159.8240
11+ $18.5809 $204.3899
14+ $17.8824 $250.3536
18+ $17.1839 $309.3102
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,780 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess