EN
  • EN
  • DE

DSPIC30F6013-30I/PF

Part No DSPIC30F6013-30I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 132KB FLASH 80TQFP / MCU 16-bit dsPIC RISC 132KB Flash 3.3V/5V 80-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 30F
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 30 MIPs
Connectivity CAN, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 68
Program Memory Size 132KB (44K x 24)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 6K x 8
Supply Voltage 2.5 V ~ 5.5 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-TQFP
Manufacturer Package 80-TQFP (14x14)
Win Source Part Number 773464-DSPIC30F6013-30I/PF
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC30F6013
Introduction Date April 02, 2004
ECCN 3A991.a.2
Country of Origin Philippines
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian DSPIC30F6013-30I/PF CAD Model

Description

dSPIC30F6013-30I/PF Digital Signal Controller

The dSPIC30F6013-30I/PF is a high-performance digital signal controller (DSC) from Microchip Technology, designed to offer the best of both worlds: the processing power of a digital signal processor (DSP) and the functionality of a microcontroller (MCU). This makes it an ideal choice for applications that require complex, real-time signal processing combined with control capabilities.

Key Features:

  • Performance: The DSPIC30F6013-30I/PF operates at a maximum frequency of 30 MIPS (Million Instructions Per Second), providing robust processing power for demanding applications.
  • Program Memory: It comes with 144 KB of on-chip flash memory, allowing ample space for application code.
  • Data RAM: The device includes 8 KB of data RAM for efficient storage and manipulation of data.
  • I/O Pins: With 68 pins, it offers a wide range of input and output options for interfacing with peripherals and other devices.
  • ADC: The 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels enables accurate conversion of analog signals to digital form.
  • Communication Interfaces: It supports multiple communication protocols including UART, SPI, and I2C, allowing easy integration into various systems.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation in harsh environments.
  • Power Management: The device features flexible power management options, helping to reduce power consumption and extend battery life in portable applications.

Applications:

This DSC is suited for a variety of applications, including motor control, power conversion, industrial automation, and automotive systems, where its ability to handle complex algorithms and control tasks is essential. Its robust architecture and extensive peripheral set make it an excellent choice for designers looking to develop advanced embedded systems.

Package and Quality:

The DSPIC30F6013-30I/PF is available in a 80-pin TQFP (Thin Quad Flat Package) that provides a compact footprint for space-constrained applications. Microchip Technology ensures high-quality and reliability standards, making this DSC a dependable component for your embedded solutions.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess