EN
  • EN
  • DE

DSPIC30F6014A-30I/PT

Part No DSPIC30F6014A-30I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 16-bit dsPIC RISC 144KB Flash 3.3V/5V Automotive 80-Pin TQFP Tray / IC MCU 16BIT 144KB FLASH 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 30 MIPs
Number of I/O 68
Program Memory Size 144KB (48K x 24)
Program Memory Type FLASH
EEPROM Size 4K x 8
Data RAM Size 8K x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 80-TQFP (12x12)
Win Source Part Number 085852-DSPIC30F6014A-30I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Consumer Electronics, Communications & Networking, Test & Measurement, Medical
Family Name DSPIC30F6014
Introduction Date September 20, 2005
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC30F6014A-30I/PT CAD Model

Description

The DSPIC30F6014A-30I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer an optimal blend of DSP and microcontroller capabilities within a single integrated circuit. This powerful DSC is part of Microchip's renowned dsPIC30F family, engineered to cater to demanding applications that require advanced algorithms and processing power, such as motor control, power supplies, and industrial control systems.

Key Features

  • Core: 16-bit dsPIC core with up to 30 MIPS performance at 30MHz clock frequency.
  • Program Memory: Ample 144 KB of Flash memory for robust application storage.
  • RAM: 8 KB of SRAM to support complex operations and data manipulation.
  • Digital Signal Processing: Integrated DSP engine for high-speed mathematical computations, enabling efficient execution of digital filtering, FFTs, and other DSP algorithms.
  • I/O Pins: 76 General Purpose I/O pins for versatile interfacing with peripherals and other devices.
  • Timers: Multiple 16-bit and 32-bit timers to support precise event timing and pulse-width modulation (PWM) outputs.
  • Communication Interfaces: A rich set of communication peripherals, including UART, SPI, and I2C modules, facilitating easy data exchange with external devices.
  • Analog Features: Integrated analog features such as a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, enabling the controller to interface directly with analog sensors and transducers.
  • Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring reliable operation under extreme conditions.
  • Packaging: Available in a 80-pin TQFP (Thin Quad Flat Package) that is suitable for space-constrained applications.

Applications

The DSPIC30F6014A-30I/PT is ideally suited for a broad range of applications where digital signal processing is key. Its robust feature set makes it perfect for advanced motor control systems, power conversion and management, audio processing, industrial automation, and control, as well as for embedded applications that require significant processing capabilities.

Conclusion

With its powerful 16-bit DSP core, extensive memory resources, versatile I/O options, and comprehensive set of peripherals, the DSPIC30F6014A-30I/PT from Microchip Technology stands as a superior choice for designers who demand high performance and flexibility. Whether you're developing sophisticated control systems or advancing the boundaries of embedded technology, this DSC provides the tools necessary to realize your most complex designs.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.9635 $80.8905
6+ $22.1239 $132.7434
9+ $21.4326 $192.8934
12+ $20.7412 $248.8944
15+ $20.0499 $300.7485
20+ $17.9757 $359.5140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess