EN
  • EN
  • DE

DSPIC30F6015-20E/PT

Part No DSPIC30F6015-20E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 144KB FLASH 64TQFP / MCU 16-bit dsPIC RISC 144KB Flash 3.3V/5V 64-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 30F
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity CAN, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 52
Program Memory Size 144KB (48K x 24)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 8K x 8
Supply Voltage 2.5 V ~ 5.5 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 773468-DSPIC30F6015-20E/PT
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC30F6015
Introduction Date July 07, 2005
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC30F6015-20E/PT CAD Model

Description

Microchip Technology DSPIC30F6015-20E/PT Product Overview

The DSPIC30F6015-20E/PT is a high-performance digital signal controller (DSC) from Microchip Technology, designed to cater to the demanding requirements of modern embedded control applications. This device combines the best features of microcontrollers with the digital signal processing capabilities of DSPs, creating a versatile and powerful solution for a wide range of applications such as automotive, industrial control systems, power management, and motor control.

Key Features:

  • High-Performance DSC Core: The core of DSPIC30F6015-20E/PT operates at a maximum frequency of 20MHz, providing robust computational capabilities and efficient data handling.
  • Ample Program Memory: With 144KB of Flash memory, this DSC offers plenty of space for complex programs and algorithms.
  • Generous RAM: 8KB of RAM ensures smooth and efficient operation, especially for tasks requiring quick data access and manipulation.
  • Advanced Peripherals: The device includes a range of peripherals such as UART, SPI, and I2C modules for versatile communication options, as well as PWM outputs and analog-to-digital converters (ADCs) for comprehensive control and sensing capabilities.
  • Robust I/O Pins: With 47 general-purpose I/O pins, this DSC provides a flexible interface for a multitude of external devices and sensors.
  • Motor Control PWMs: Specialized PWM outputs with high-resolution are dedicated to motor control applications, providing precise control over motor functions.
  • On-Chip Analog Features: The inclusion of a 10-bit ADC with up to 16 channels allows for accurate analog signal measurement and conversion.
  • Programmable Digital I/O: The device's I/O pins are highly configurable, supporting various digital functions to suit specific application needs.
  • Temperature Range: The DSPIC30F6015-20E/PT is designed to operate within the industrial temperature range, ensuring reliability and performance under extreme conditions.

Applications:

Thanks to its powerful feature set, the DSPIC30F6015-20E/PT is ideal for applications that require intricate processing and control, such as:

  • Advanced motor control systems
  • Automotive engine control and power conversion
  • Industrial automation and process control
  • Intelligent sensing and monitoring systems
  • Renewable energy systems, including solar inverters and wind turbines

With its robust architecture, extensive memory, and comprehensive set of peripherals, the DSPIC30F6015-20E/PT from Microchip Technology stands as a prime choice for designers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8111 $58.8666
13+ $8.0502 $104.6526
20+ $7.7986 $155.9720
27+ $7.5470 $203.7690
35+ $7.2955 $255.3425
46+ $6.5408 $300.8768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess