EN
  • EN
  • DE

DSPIC33CH128MP503-I/M5

Part No DSPIC33CH128MP503-I/M5
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 152KB FLASH 36UQFN / dsPIC dsPIC™ 33CH, Functional Safety (FuSa) Microcontroller IC 16-Bit Dual-Core 180MHz, 200MHz 152KB (152K x 8) FLASH, PRAM 36-UQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit Dual-Core
Speed 180MHz, 200MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 27
Program Memory Size 152KB (152K x 8)
Program Memory Type FLASH, PRAM
RAM Size 20K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 31x12b; D/A 4x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 36-UFQFN Exposed Pad
Supplier Device Package 36-UQFN (5x5)
Base Product Number DSPIC33CH128MP503
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 73
Win Source Part Number 1322274-DSPIC33CH128MP503-I/M5
Ultra Librarian 3D Model Ultra Librarian DSPIC33CH128MP503-I/M5 CAD Model

Description

dSPIC33CH128MP503-I/M5 Microcontroller

The dSPIC33CH128MP503-I/M5 is a high-performance digital signal controller (DSC) from the reputable Microchip Technology. This advanced microcontroller is part of the dsPIC33CH family, which is designed to deliver the computational power and speed of a DSP with the functionality and ease-of-use of an MCU. It is particularly suitable for applications that require sophisticated algorithms and control functions, such as automotive, industrial control, motor control, power conversion, and Internet of Things (IoT) devices.

Featuring a dual-core architecture, the dSPIC33CH128MP503-I/M5 enables independent code execution on the Master and Slave cores. The Master core can run the user interface, system monitoring, and communications stack, while the Slave core is dedicated to executing time-critical control code. This separation enhances system performance and efficiency, allowing for deterministic response times and parallel task execution.

Key features of the dSPIC33CH128MP503-I/M5 include:

  • Memory: 128 KB of Flash memory and 8 KB of RAM, ensuring ample space for complex applications and algorithms.
  • Speed: Operating at a frequency of up to 70 MIPS, this DSC ensures fast processing and response times.
  • I/O Ports: Multiple input/output ports provide flexibility for interfacing with a variety of peripherals and devices.
  • Robust Timers and PWM: Advanced timers, input capture, and output compare functions, along with high-resolution PWM modules, are ideal for precise motor control and other timing-critical applications.
  • Analog Features: Integrated analog features such as ADCs, DACs, and comparators support complex analog signal processing.
  • Communication Interfaces: Equipped with a variety of communication peripherals including UART, SPI, I2C, and CAN, allowing for versatile connectivity options.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation in harsh environments.

The dSPIC33CH128MP503-I/M5 is available in a 64-pin QFN package, offering a compact footprint for space-constrained applications. With its advanced features and dual-core functionality, this DSC is an excellent choice for engineers looking to develop high-performance, multi-functional embedded systems.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.4869 $96.9738
3+ $39.7840 $119.3520
5+ $38.5412 $192.7060
7+ $37.2973 $261.0811
9+ $36.0545 $324.4905
11+ $32.3250 $355.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess