EN
  • EN
  • DE

MCP2200T-I/MQ

Part No MCP2200T-I/MQ
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB 2.0 - UART 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features USB Bridge, USB to UART USB 2.0 UART Interface 20-VQFN (5x5)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Package 20-VQFN Exposed Pad
Case / Package 20-VQFN (5x5)
Family Name MCP2200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884140-MCP2200T-I/MQ
Ultra Librarian 3D Model Ultra Librarian MCP2200T-I/MQ CAD Model

Description

Microchip Technology's MCP2200T-I/MQ USB-to-UART Serial Converter

The MCP2200T-I/MQ is a highly integrated USB-to-UART serial converter from Microchip Technology that offers a simple and efficient solution for adding USB connectivity to your embedded systems. Designed to bridge the gap between legacy serial devices and modern USB ports, this compact IC is perfect for applications in industrial controls, home automation, and various other fields requiring serial communication.

Key Features:

  • USB 2.0 Compliant: The device adheres to the full-speed USB 2.0 specification, ensuring compatibility with a wide range of USB hosts and providing up to 12 Mbps data transfer rate.
  • Integrated USB Resistors: With built-in termination resistors, the MCP2200T-I/MQ simplifies the design process by reducing the number of external components needed.
  • Configurable Baud Rate Generator: The baud rate generator can be programmed to support a wide range of baud rates, making it versatile for various communication requirements.
  • 128-Byte Buffer: The device features a 128-byte buffer for both upstream and downstream data transfer, which helps to ensure smooth and reliable communication.
  • GPIO Pins: Eight general-purpose I/O pins are available, providing additional flexibility for interfacing with other components or for use in control applications.
  • Customizable: Users can customize the configuration settings, such as Vendor ID, Product ID, and device descriptors through the internal EEPROM.
  • Suspend Pins: Dedicated pins for USB suspend signals allow for easy implementation of USB suspend/wake-up functionalities, which are essential for power management.

Applications:

The MCP2200T-I/MQ is ideal for a variety of applications, including but not limited to:

  • Legacy peripheral device upgrades
  • USB interface for microcontroller-based designs
  • Data logging and monitoring systems
  • Point-of-sale terminals
  • Medical and diagnostic equipment

With its robust feature set and ease of integration, the MCP2200T-I/MQ from Microchip Technology is a versatile solution that simplifies the task of adding USB connectivity to virtually any serial interface, making it a go-to choice for developers and engineers.

You May Also Be Interested in

Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0103 $56.0824
18+ $5.7521 $103.5378
27+ $5.5723 $150.4521
38+ $5.3926 $204.9188
48+ $5.2128 $250.2144
65+ $4.6736 $303.7840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess