EN
  • EN
  • DE

PIC16LC67-04I/PQ

Part No PIC16LC67-04I/PQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB OTP 44MQFP  /  PIC series Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) OTP 44-MQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16C
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 14KB (8K x 14)
Program Memory Type OTP
RAM Size 368 x 8
Supply Voltage - Operating 2.5V ~ 6V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-QFP
Supplier Device Package 44-MQFP (10x10)
Base Product Number PIC16LC67
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PIC16LC67-04I/PQ-NDR
Standard Package 96
Win Source Part Number 1085018-PIC16LC67-04I/PQ
Ultra Librarian 3D Model Ultra Librarian PIC16LC67-04I/PQ CAD Model

Description

Microchip Technology's PIC16LC67-04I/PQ Microcontroller

The PIC16LC67-04I/PQ is a high-performance, CMOS, fully-static, 8-bit microcontroller fabricated by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This microcontroller is packed with a variety of features that make it ideal for applications in automotive, industrial, appliances, and consumer electronics that require sophisticated control and monitoring capabilities.

At the heart of the PIC16LC67-04I/PQ lies a powerful RISC architecture that allows for fast and efficient processing of instructions. It operates at a frequency of up to 4 MHz, providing a solid balance between speed and power consumption. The device is designed to support a wide operating voltage range, making it versatile for use in different environments and systems.

The microcontroller comes with 14KB of on-board program memory and 368 bytes of RAM, which provides enough space for complex programs and ample working memory for data manipulation. Additionally, it includes EEPROM memory, which is useful for storing non-volatile data that must be preserved between power cycles.

One of the key features of the PIC16LC67-04I/PQ is its robust I/O capabilities. It offers up to 33 dedicated I/O pins, enabling it to interface with a wide array of sensors, actuators, and other peripherals. This makes it exceptionally well-suited for control-oriented tasks where multiple inputs and outputs are necessary.

The device also includes a range of built-in peripherals that enhance its functionality. These include timers, a synchronous serial port for SPI and I²C communication, a USART for serial communication, analog comparators, and a PWM module for accurate control over motor speed or LED dimming. The integration of these peripherals into the microcontroller reduces the need for additional components, saving both space and cost.

The PIC16LC67-04I/PQ is available in a 44-pin PQFP (Plastic Quad Flat Pack) package, which is known for its small footprint and ease of mounting on printed circuit boards. It is specified for the industrial temperature range, making it reliable in extreme conditions.

Overall, the PIC16LC67-04I/PQ from Microchip Technology is a versatile and powerful microcontroller that offers a rich set of features for designers looking to implement sophisticated control systems in their products.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess