The NXP TJA1040TD-T is a cutting-edge high-speed Controller Area Network (CAN) transceiver, designed to serve as an interface between a CAN protocol controller and the physical two-wire CAN bus. This robust transceiver is a crucial component for automotive and industrial applications requiring reliable data communication with minimal electromagnetic emissions and high immunity against interferences.
Key Features
- High-speed CAN interface: Supports the ISO 11898 standard for data communication up to 1 Mbps.
- Differential receiver with high common-mode range: Ensures stable data reception in a noisy environment.
- Low power mode: An integrated standby mode significantly reduces power consumption when the network is idle or in standby.
- Transmit Data (TXD) dominant time-out function: Prevents bus lines from being driven to a permanent dominant state due to application failures.
- Thermal protection: Incorporates an automatic thermal shutdown feature to protect the device from damage due to excessive power dissipation.
- Bus pins protected against transients: Features robust ESD protection for enhanced durability and longevity in harsh environments.
Applications
The TJA1040TD-T is ideal for a wide range of applications within the automotive sector, including but not limited to engine control units, transmission controllers, ABS systems, and power steering. It's also well-suited for industrial automation systems, medical equipment, and any other applications that require a reliable CAN communication interface.
Product Specifications
Parameter
Value
Supply Voltage
4.75V to 5.25V
Operating Temperature
-40°C to +125°C
Package
SO8
Compliance
AEC-Q100
Ordering Information
The NXP TJA1040TD-T is available for order in a standard SO8 package, ensuring compatibility with a wide range of PCB designs. For detailed ordering and product information, please refer to the official NXP datasheets or contact your local NXP sales office.