EN
  • EN
  • DE

DSPIC33CH256MP506T-I/PT

Part No DSPIC33CH256MP506T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 328KB FLASH 64TQFP / dsPIC dsPIC™ 33CH, Functional Safety (FuSa) Microcontroller IC 16-Bit Dual-Core 180MHz, 200MHz 328kB (328k x 8) FLASH, PRAM 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33CH, Functional Safety (FuSa)
Package Tape & Reel
Product Status Active
Core Processor dsPIC
Core Size 16-Bit Dual-Core
Speed 180MHz, 200MHz
Connectivity CANbus, I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 53
Program Memory Size 328kB (328k x 8)
Program Memory Type FLASH, PRAM
EEPROM Size -
RAM Size 48K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 34x12b; D/A 4x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number DSPIC33CH256MP506
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1355284-DSPIC33CH256MP506T-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33CH256MP506T-I/PT CAD Model

Description

dsPIC33CH256MP506T-I/PT - Microchip Technology

The dsPIC33CH256MP506T-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, crafted for advanced applications that require efficient, dual-core processing. This particular model is a member of the dsPIC33CH family, known for its innovative architecture that combines the benefits of digital signal processing with the ease of use of a microcontroller.

Key Features:

  • Dual-Core Design: The device features a unique dual-core architecture with a Master core and a Slave core, enabling parallel processing and improved system performance.
  • Memory: It comes with 256KB of Flash memory and 28KB of SRAM, providing ample space for complex algorithms and applications.
  • High-Speed ADC: The integrated 12-bit Analog-to-Digital Converter (ADC) with up to 3.5 Msps allows for precise signal acquisition, making it ideal for real-time control applications.
  • Advanced Peripherals: This DSC includes a variety of peripherals, such as PWM outputs, serial communication interfaces (UART, SPI, I2C), and more, offering versatile interface options.
  • Robust Timers and Input Capture: Enhanced timers and input capture modules support complex timing operations and event capturing, essential for motor control and other time-sensitive tasks.
  • Operating Conditions: The dsPIC33CH256MP506T-I/PT operates within a wide temperature range of -40°C to +125°C and has a voltage range of 3.0V to 3.6V, ensuring reliability under various environmental conditions.
  • Packaging: It is available in a 64-pin TQFP (Thin Quad Flat Package) that is suitable for space-constrained applications.

Designed with a focus on power efficiency and high-speed processing, the dsPIC33CH256MP506T-I/PT is an excellent choice for applications in automotive, industrial, medical, and consumer electronics that require complex algorithms, such as advanced motor control, digital power conversion, and sensor processing. Its dual-core architecture not only increases performance but also allows for better task distribution and system management, leading to more efficient and reliable products.

Microchip Technology's commitment to innovation is embodied in the dsPIC33CH256MP506T-I/PT, providing developers with the tools to build sophisticated systems that meet the growing demands of technology.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0011 $64.0088
18+ $6.5650 $118.1700
28+ $6.3599 $178.0772
38+ $6.1547 $233.8786
49+ $5.9496 $291.5304
65+ $5.3340 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess