EN
  • EN
  • DE

MC68HC908GZ16MFJ

Part No MC68HC908GZ16MFJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 16KB Flash 3.3V/5V Automotive 32-Pin LQFP / IC MCU 8BIT 16KB FLASH 32LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Tray
Part Status Obsolete(EOL)
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity CAN, LIN, SCI, SPI
Peripherals LVD, POR, PWM
Number of I/O 21
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 787903-MC68HC908GZ16MFJ
Popularity Medium
Supply and Demand Status Limited
Family Name MC68HC908
Introduction Date February 28, 2003
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68HC908GZ16MFJ CAD Model

Description

Product Overview: NXP MC68HC908GZ16MFJ Microcontroller

The NXP MC68HC908GZ16MFJ is a powerful and versatile 8-bit microcontroller designed to cater to a wide range of embedded applications. This microcontroller is part of the HC08 family and is well-suited for automotive, industrial control, and consumer electronics due to its robust feature set and efficient performance.

At the heart of the MC68HC908GZ16MFJ lies a high-performance HC08 CPU core that operates at a maximum frequency of 8 MHz. The device boasts a substantial 16KB of flash memory, which provides ample space for application code and data storage. Additionally, it is equipped with 512 bytes of RAM, ensuring smooth operation and multitasking capabilities.

This microcontroller includes a rich set of peripherals that enhance its functionality. It features a 10-bit analog-to-digital converter (ADC) with multiple channels, enabling precise measurement and monitoring of analog signals. The inclusion of multiple 16-bit timers, along with a real-time interrupt timer, makes it ideal for time-critical tasks and complex timing operations.

For communication purposes, the MC68HC908GZ16MFJ is equipped with a serial communication interface (SCI) that facilitates easy data exchange with other devices. The serial peripheral interface (SPI) further expands its communication capabilities, allowing for high-speed data transfer and connectivity with a variety of peripherals.

The device also features an onboard watchdog timer, providing a reliable system reset mechanism in case of software anomalies, thereby enhancing the overall system reliability. With its low-power stop and wait modes, the MC68HC908GZ16MFJ is optimized for power-sensitive applications, ensuring efficient power management and extended battery life for portable devices.

Packaged in a compact 44-pin QFP (Quad Flat Package), the MC68HC908GZ16MFJ is designed for space-constrained applications without compromising on performance or features. With its comprehensive set of peripherals, low power consumption, and ample memory, the NXP MC68HC908GZ16MFJ microcontroller is an excellent choice for designers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess