EN
  • EN
  • DE

DSPIC33EP128GP502-I/MM

Part No DSPIC33EP128GP502-I/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 28-QFN-S (6x6)
Manufacturer Microchip Technology
Series dsPIC™ 33EP
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 21
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-VQFN Exposed Pad
Case / Package 28-QFN-S (6x6)
Family Name DSPIC33EP128GP502
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 61
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869736-DSPIC33EP128GP502-I/MM
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP128GP502-I/MM CAD Model

Description

The dsPIC33EP128GP502-I/MM is an advanced digital signal controller (DSC) from Microchip Technology, designed to deliver the performance of a DSP with the simplicity of an MCU. This high-performance, 16-bit microcontroller is ideal for a wide range of applications, including automotive, industrial control, motor control, power conversion, and sensor processing.

Key Features:

  • High-Performance DSC Core: This DSC features a 70 MIPS dsPIC® DSC core with DSP and enhanced on-chip features, ensuring efficient data manipulation for real-time processing tasks.
  • Memory: It comes equipped with 128 KB of flash memory and 8 KB of SRAM, providing ample space for complex applications and algorithms.
  • Digital Signal Processing: The built-in DSP engine provides support for digital filtering, FFT (Fast Fourier Transform), and other complex math functions, enabling precise control and signal processing capabilities.
  • Robust Peripherals: A comprehensive set of peripherals includes UART, SPI, I2C interfaces, and advanced motor control PWMs, enhancing connectivity and control options for designers.
  • Flexible Clock Options: With multiple internal and external clock sources, PLLs, and oscillator options, the dsPIC33EP128GP502-I/MM offers flexibility for various timing requirements.
  • Extended Temperature Range: The device operates over an industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.
  • Packaging: The component is available in a 28-pin QFN package, providing a compact footprint for space-constrained applications.

Applications:

The dsPIC33EP128GP502-I/MM is suitable for a variety of applications, including:

  • Advanced Motor Control Systems
  • Automotive Applications
  • Industrial Automation and Process Control
  • Power Supply and Conversion
  • Audio and Speech Processing
  • Internet of Things (IoT) Devices

With its robust feature set and high level of integration, the dsPIC33EP128GP502-I/MM from Microchip Technology is a powerful solution for developers looking to leverage advanced DSP capabilities in their embedded designs.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess