EN
  • EN
  • DE

DSPIC33EP128GS704-I/PT

Part No DSPIC33EP128GS704-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 44TQFP / dsPIC dsPIC™ 33EP, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, I2S, POR, PWM, WDT
Number of I/O 33
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 17x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number DSPIC33EP128GS704
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 1316716-DSPIC33EP128GS704-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP128GS704-I/PT CAD Model

Description

Product Overview: DSPIC33EP128GS704-I/PT

The DSPIC33EP128GS704-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This hybrid device is ideal for applications requiring intricate signal processing capabilities combined with routine control functions.

Key Features

  • Core Performance: The DSPIC33EP128GS704-I/PT operates at a maximum frequency of 70 MHz, providing up to 70 MIPS (Million Instructions Per Second) of computational power. This performance level is suitable for complex algorithms and real-time data processing.
  • Program Memory: It comes with 128KB of flash memory, allowing ample space for application code storage and execution.
  • RAM: Equipped with 8KB of RAM, this DSC can handle demanding tasks and buffering requirements.
  • Enhanced Features: The device includes advanced peripherals such as high-speed PWMs, ADCs, and DACs, which are crucial for motor control, power conversion, and other precision control applications.
  • Communication Interfaces: A variety of serial communication interfaces are available, including I2C, SPI, and UART, enabling easy integration with external devices and systems.
  • Robust Design: The DSPIC33EP128GS704-I/PT is designed to operate in extended temperatures ranging from -40°C to 125°C, ensuring reliability across various environments.
  • Package: Housed in a 44-TQFP (Thin Quad Flat Pack) package, it offers a compact footprint for space-constrained applications.

Applications

The versatility of the DSPIC33EP128GS704-I/PT makes it suitable for a wide range of applications, including:

  • Advanced motor control
  • Power supply and conversion systems
  • Industrial automation and process control
  • Audio and speech processing
  • Automotive and transportation systems

Advantages

With its integration of DSP functionality and microcontroller ease-of-use, the DSPIC33EP128GS704-I/PT offers a unique advantage for developers looking to optimize their system performance while maintaining control simplicity. Its rich set of peripherals and high-speed processing capabilities make it a go-to choice for engineers demanding high-performance digital control.

Overall, the DSPIC33EP128GS704-I/PT by Microchip Technology is a powerful and versatile component that can elevate the performance of a wide array of sophisticated electronic systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 310 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess